DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 750 800 850 900 950 1000 1030 1040 1050 1060 1070 1080 1087 1088 1089 1090 1091 1092 1093 1094 1095 1096 1097 1098 1099 1100 1110 1120 1130 1140 1150 1200 1250 1300 1350 1400 1450 1500 2000 2500 3000 3235
Product Name Notes
316 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
448 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
464 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
536 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
Chip Resistor
P 0805 E 2432 B B TR
P 0805 E 2943 B B TR1000
P 0805 E 3013 D B TR250
P 0805 E 3242 B B TR
P 0805 E 3303 B N TR E2
P 0805 E 4021 B B TR1000
P 0805 E 4322 B B TR250
P 0805 E 4991 B B WP
P 0805 E 4993 B N TR1000 E2
P 0805 E 5003 B N TR E2
P 0805 E 5003 B N WP E2
P 0805 E 5362 B B TR1000

<< Prev Next >>