Vishay Precision Group Resistors - Chip Resistor - Surface Mount P1206E2002BNT

Description
Win Source Part Number: 1086229-P1206E2002BN T Category: Resistors>Chip Resistor - Surface Mount Series: * Package: Tape & Reel (TR) Standard Package: 100 Alternative Parts (Cross-Reference): ERA8AEB203V; TNPW120620K0BEEA; TNPW120620K0BEEN; PHP01206E2002BST5; RT1206BRD0720KL; TNPW120620K0BETY; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Sfernice Other Names: 716-P1206E2002BNTTR
Request a Quote Datasheet
Description
Win Source Part Number: 1086229-P1206E2002BN T Category: Resistors>Chip Resistor - Surface Mount Series: * Package: Tape & Reel (TR) Standard Package: 100 Alternative Parts (Cross-Reference): ERA8AEB203V; TNPW120620K0BEEA; TNPW120620K0BEEN; PHP01206E2002BST5; RT1206BRD0720KL; TNPW120620K0BETY; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Sfernice Other Names: 716-P1206E2002BNTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1086229-P1206E2002BNT
Resistors - Chip Resistor - Surface Mount 1086229-P1206E2002BNT
Win Source Part Number: 1086229-P1206E2002BN T Category: Resistors>Chip Resistor - Surface Mount Series: * Package: Tape & Reel (TR) Standard Package: 100 Alternative Parts (Cross-Reference): ERA8AEB203V; TNPW120620K0BEEA; TNPW120620K0BEEN; PHP01206E2002BST5; RT1206BRD0720KL; TNPW120620K0BETY; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Sfernice Other Names: 716-P1206E2002BNTTR

Win Source Part Number: 1086229-P1206E2002BNT
Category: Resistors>Chip Resistor - Surface Mount
Series: *
Package: Tape & Reel (TR)
Standard Package: 100
Alternative Parts (Cross-Reference): ERA8AEB203V; TNPW120620K0BEEA; TNPW120620K0BEEN; PHP01206E2002BST5; RT1206BRD0720KL; TNPW120620K0BETY;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Sfernice
Other Names: 716-P1206E2002BNTTR

Buy Now
SMD 3W Resistor - 52-P1206E2002BNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-P1206E2002BNT
SMD 3W Resistor 52-P1206E2002BNT
Res Thin Film 1206 20K Ohm 0.1% 1/3W 25ppm/C Molded SMD SMD T/R Product overview: P1206E2002BNT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-P1206E2002BNT can be used for catalog matching and distributor lookup.

Res Thin Film 1206 20K Ohm 0.1% 1/3W 25ppm/C Molded SMD SMD T/R Product overview: P1206E2002BNT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-P1206E2002BNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 716-P1206E2002BNTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P1206E2002BNTTR-ND
Chip Resistor - Surface Mount 716-P1206E2002BNTTR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
P 1206 E 2002 B N Tr E2 / Waffle Pack Or Tape & Reel Vishay - 43P2724 - Newark, An Avnet Company
Chicago, IL, United States
P 1206 E 2002 B N Tr E2 / Waffle Pack Or Tape & Reel Vishay
43P2724
P 1206 E 2002 B N Tr E2 / Waffle Pack Or Tape & Reel Vishay 43P2724
P 1206 E 2002 B N TR e2 / Waffle Pack or Tape & Reel

P 1206 E 2002 B N TR e2 / Waffle Pack or Tape & Reel

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1086229-P1206E2002BNT 52-P1206E2002BNT 716-P1206E2002BNTTR-ND 43P2724
Product Name Resistors - Chip Resistor - Surface Mount SMD 3W Resistor Chip Resistor - Surface Mount P 1206 E 2002 B N Tr E2 / Waffle Pack Or Tape & Reel Vishay
Resistance Range 20000 ohms
Tolerance 0.1000 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers