DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 750 800 850 900 950 1000 1040 1050 1060 1070 1080 1090 1098 1099 1100 1101 1102 1103 1104 1105 1106 1107 1108 1109 1110 1120 1130 1140 1150 1160 1170 1200 1250 1300 1350 1400 1450 1500 2000 2500 3000 3235
Product Name Notes
47.5 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
499 Ohms ±0.05% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
Chip Resistor
P 1206 Y 5112 W B TR
P 1206 Y 51R1 B N TR E2
P 1206 Y 5601 B B TR
P 1206 Y 5601 B N TR E2
P 1206 Y 61R9 D N TR2500 E2

<< Prev Next >>