DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
750
800
850
900
950
1000
1030
1040
1050
1060
1070
1080
1086
1087
1088
1089
1090
1091
1092
1093
1094
1095
1096
1097
1098
1100
1110
1120
1130
1140
1150
1200
1250
1300
1350
1400
1450
1500
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| 10.5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film | |
| 7.68 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film | |
| Chip Resistor | |
| P 0805 C 9091 L B TR | |
| P 0805 E 1003 D B TR250 | |
| P 0805 E 1023 B N TR E2 | |
| P 0805 E 1152 B B TR1000 | |
| P 0805 E 1603 L N TR E2 | |
| P 0805 E 1872 B B TR | |
| P 0805 E 2003 D B TR250 | |
| P 0805 E 21R0 F B TR | |
| P 0805 E 2292 D B TR250 |
| << Prev | Next >> |