Samtech, Inc. Arrays, Edge Type, Mezzanine (Board to Board) ASP-129637-01

Description
52 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
52 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - SAM10404-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
SAM10404-ND
Arrays, Edge Type, Mezzanine (Board to Board) SAM10404-ND
52 Position Connector Header, Outer Shroud Contacts Surface Mount Gold

52 Position Connector Header, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number SAM10404-ND
Product Name Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28400-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details