Board to Board & Mezzanine Connectors 12POS 0.4MM SMD GOLD CONN RCPT Product overview: DF40B-12DS-0.4V(58) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF40B-12DS-0.4V
12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
CONN RCPT 12POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2027-DF40B-12DS-0.4V(58) | H124596TR-ND | DF40B-12DS-0.4V(58) |
| Product Name | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Voltage Rating | 30 volts | ||
| Current Rating | 0.3 amps | ||
| Category | Board to Board Connector | ||
| Connector Type | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty |