30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
FILTER UNIT, 80MM - More Details Product overview: 0543630389 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-0543630389 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | WM6786CT-ND | 308-0543630389 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector |
| Category | Board to Board Connector | |
| Connector Type | Receptacle, Center Strip Contacts | |
| Mounting | Surface Mount | |
| Contact Pitch | 0.5080 mm (0.0200 inch) |