34 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
34 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
34 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Conn Board to Board PL 34 POS 0.4mm Solder ST SMD SlimStack™ T/R Product overview: 0559093474 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-0559093474 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | WM8770DKR-ND | 308-0559093474 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector |
| Category | Board to Board Connector | |
| Connector Type | Plug, Outer Shroud Contacts | |
| Mounting | Surface Mount | |
| Contact Pitch | 0.4064 mm (0.0160 inch) |