SlimStack BTB 0.635mm 0.635 Series Plug 10.00 or 16.00mm Mated Height 6.40mm Mated Width 100CKT Product overview: 0536271074 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-0536271074 can be used for catalog matching and distributor lookup.
100 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
100 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
100 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 308-0536271074 | WM3939DKR-ND |
| Product Name | Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Solder | |
| Category | Board to Board Connector | |
| Connector Type | Plug, Outer Shroud Contacts |