200 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
200 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Board Stacking Connector, 200 Contact(S), 2 Row(S), Female, Straight, 0.025 Inch Pitch, Surface Product overview: 0528852074 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-0528852074 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | WM10331CT-ND | 308-0528852074 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector |
| Category | Board to Board Connector | |
| Connector Type | Receptacle, Center Strip Contacts | |
| Mounting | Surface Mount | |
| Contact Pitch | 0.6350 mm (0.0250 inch) |