DigiKey Datasheets for Switch Mode Transformers

Switch mode transformers (switching transformers) are used mainly in switching power supplies and DC-DC converters. They provide a storage element for transferring energy from input to output in discrete packets as required in switching power supplies, regulators and converters.
Switch Mode Transformers: Learn more

Page: 1 2 3
Product Name Notes
DIL ISOLATION MODULE
Flexible For For DC/DC Converters SMPS Transformer Isolation Surface Mount
Flyback Converters For For AC/DC Converters SMPS Transformer 2600Vrms Isolation Surface Mount
For SMPS Transformer Isolation Surface Mount
For SMPS Transformer Isolation
ISO MOD DC 1:0.375C 18VUS 4.5KV
ISO MOD DC 1:1 60VUS 0.3A 5KV 6P
ISO MOD DC 1:1:0.75 5.5VUS 8P SM
ISO MOD DC 1:1:1 5.5VUS 8P SMD T
ISO MOD DC 1:1:1 5.5VUS 8P SMD
ISO MOD DC 1:1:1.33:1.33 5.5VUS
ISO MOD DC 1:1:1.375:1.375 25VUS
ISO MOD DC 1:1:1.3:1.3 25VUS 1A
ISO MOD DC 1:1:1.5 5.5VUS 8P SMD
ISO MOD DC 1:1:1:1 18.5VUS 8P SM
ISO MOD DC 1:1:1:1 5.5VUS 8P SMD
ISO MOD DC 1:1:2.67:2.67 1A
ISO MOD DC 1:1:2.6:2.6 18.5VUS 8
ISO MOD DC 1:1:2.6:2.6 18.5VUS
ISO MOD DC 1:1:2:2 1A 25VUS 4.5K
ISO MOD DC 1:1:2:2 1A 25VUS
ISO MOD DC 1:1C 60VUS 0.3A 5KV 6
ISO MOD DC 1:1C 60VUS 0.3A 5KV
ISO MOD DC 1C:0.375C 18VUS 3KV 6
ISO MOD DC 1C:0.375C 18VUS 3KV
ISO MOD DC 1C:0.375C REINF 3KV S
ISO MOD DC 1C:0.5C 18VUS 3KV 6P
ISO MOD DC 1C:0.5C 18VUS 4.5KV 8
ISO MOD DC 1C:0.5C 18VUS 4.5KV
ISO MOD DC 1C:0.5C 22VUS 4KV SMD
ISO MOD DC 1C:0.5C REINF 3KV SMD
ISO MOD DC 1C:0.75C 18VUS 3KV 6P
ISO MOD DC 1C:0.75C 18VUS 4.5KV
ISO MOD DC 1C:0.75C 18VUS 4KV SM
ISO MOD DC 1C:0.75C REINF 3KV SM
ISO MOD DC 1C:1.33C 15.7VUS 5KV
ISO MOD DC 1C:1.33C 15.7VUS
ISO MOD DC 1C:1.33C 22VUS 3KV 6P
ISO MOD DC 1C:1.33C 22VUS 3KV
ISO MOD DC 1C:1.33C 22VUS 4KV SM
ISO MOD DC 1C:1.33C REINF 3KV SM
ISO MOD DC 1C:1.5C 15.7VUS 2.75K
ISO MOD DC 1C:1.5C 15.7VUS 5KV 6
ISO MOD DC 1C:1.5C 15.7VUS 5KV
ISO MOD DC 1C:1.5C 15.7VUS
ISO MOD DC 1C:1.5C 22VUS 3KV 6P
ISO MOD DC 1C:1.5C 22VUS 4KV SMD
ISO MOD DC 1C:1.6C 22VUS 3KV 6P
ISO MOD DC 1C:1.6C 22VUS 4KV SMD
ISO MOD DC 1C:1C 15.7VUS 2.75KV
ISO MOD DC 1C:1C 15.7VUS 5KV 6P
ISO MOD DC 1C:1C 22VUS 3KV 6P SM
ISO MOD DC 1C:1C 22VUS 4.5KV 8P
ISO MOD DC 1C:1C 22VUS 4KV SMD T
ISO MOD DC 1C:1C 22VUS 4KV SMD
ISO MOD DC 1C:1C REINF 3KV SMD T
ISO MOD DC 1C:1C REINF 3KV SMD
ISO MOD DC 1C:2.4C 15.7UV 5KV 6P
ISO MOD DC 1C:2.4C 15.7VUS 2.75K
ISO MOD DC 1C:2.4C 15.7VUS
ISO MOD DC 1C:2.67C 11VUS 6P SMD
ISO MOD DC 1C:2.67C 22VUS 3KV 6P
ISO MOD DC 1C:2.7C 22VUS 4KV SMD
ISO MOD DC 1C:2C 14VUS 5KV SMD T
ISO MOD DC 1C:2C 14VUS 5KV SMD
ISO MOD DC 1C:2C 22VUS 3KV 6P SM
ISO MOD DC 1C:2C 22VUS 3KV SMD
ISO MOD DC 1C:2C 22VUS 4KV SMD
ISO MOD DC 1C:3C 14VUS 5KV SMD
ISO MOD DC 1C:5C 14VUS 5KV SMD T
ISO MOD DC 4:1 60VUS 1A 5KV 6P S
ISO MOD DC FOR MAX13253 1A 4.5KV
ISO MOD DC MAX253 1C:0.375C 11VU
ISO MOD DC MAX253 1C:0.375C
ISO MOD DC MAX253 1C:0.5C 11VUS
ISO MOD DC MAX253 1C:1.33C 11VUS
ISO MOD DC MAX253 1C:1C 11VUS 3K
ISO MOD DC MAX253 1C:1C 11VUS 4.
ISO MOD DC MAX253 1C:1C 11VUS
ISO MOD DC MAX253 1C:2.67C 11VUS
ISO MOD DC MAX253 1C:2C 11VUS 3K
ISO MOD DC MAX253 2C:1C 11VUS 3K
ISO MOD DC MAX253 2C:1C 11VUS 6P
ISO MOD DC MAX253 3C:4C 11VUS 3K
ISO MOD DC MAX253 3C:4C 11VUS 6P
ISO MOD DC MAX253 3C:4C 11VUS
ISO MOD DC MAX253 4C:3C 11VUS 6P
ISO MOD DC MAX253 8C:3C 11VUS 3K
ISO MOD DC MAX253 8C:3C 11VUS 6P
ISO MOD MAX845 1C:1.33C X-TEMP 6
ISO MOD MAX845 2C:1C X-TEMP 6P T
ISO MOD MAX845 4C:3C X-TEMP 6P T
ISO MOD MAX845 8C:3C X-TEMP 6P T
ISO MOD POE FLYB 7W SMD T/R
ISO MOD POE FLYB 7W SMD
ISO MOD POE FLYB XFMR 13W SMD T/
ISO MOD POE FLYB XFMR 13W SMD
ISO MOD POE FLYB XFMR 30W SMD T/
ISO MOD POE FLYB XFMR 30W SMD
ISO MOD POE FLYB XFMR 3W SMD T/R
ISO MOD POE FLYB XFMR 3W SMD
Power Over Ethernet (PoE) For Configurable (For DC/DC) SMPS Transformer 1500Vrms Isolation 250kHz Surface Mount
Power Over Ethernet (PoE) For Configurable (For DC/DC) SMPS Transformer 1500Vrms Isolation 300kHz Surface Mount
POWER PLANNAR TRANS, -40 TO +125
Pulse Transformer
PWR / FLYBACK / 11H
PWR / FLYBACK / 15H
PWR / FLYBACK / 20H
PWR / FLYBACK / 36H
PWR / FLYBACK / 49H
PWR / FLYBACK / 6.9H
PWR / FLYBACK / 7H
PWR / FULL-BRIDGE / 107H
PWR / FULL-BRIDGE / 108H
PWR / FULL-BRIDGE / 121H
PWR / FULL-BRIDGE / 158H
PWR / FULL-BRIDGE / 382H
PWR / FULL-BRIDGE / 518H
PWR / FULL-BRIDGE / 519H
PWR / FULL-BRIDGE / 85H
PWR / PUSH-PULL / 121H
PWR / PUSH-PULL / 130H
PWR / PUSH-PULL / 138H
PWR / PUSH-PULL / 169H
PWR / PUSH-PULL / 60H
PWR / PUSH-PULL / 82H
PWR / PUSH-PULL / 88H
RESONANT XFMR ETD34 12V 150W
RESONANT XFMR ETD34 24V 150W
RESONANT XFMR ETD34 48V 150W
RESONANT XFMR ETD39 12V 200W
RESONANT XFMR ETD39 24V 200W
RESONANT XFMR ETD39 48V 200W
RESONANT XFMR ETD44 12V 250W
RESONANT XFMR ETD44 24V 250W
RESONANT XFMR ETD44 48V 250W
SMD ISOLATION MODULE
SPACE GRADE XFMR 28V:12V 100W PR
SPACE GRADE XFMR 28V:12V 150W PR
SPACE GRADE XFMR 28V:5V 100W PRO
SPACE GRADE XFMR 28V:5V 150W PRO
UNIV OFFLINE SMTXFMR1X
UNIV OFFLINE SMTXFMR2X
UNIVERSAL OFFLINE TRANSFORMER
XFMR DC/DC CONV 360UH SMD
XFMR DC/DC CONV 832UH SMD
XFMR POE 100.5UH SMD
XFMR POE 100UH SMD
XFMR POE 11.5UH SMD
XFMR POE 127UH SMD
XFMR POE 140UH SMD
XFMR POE 143UH SMD
XFMR POE 155UH SMD
XFMR POE 162UH SMD
XFMR POE 180UH SMD
XFMR POE 253UH SMD
XFMR POE 30UH SMD
XFMR POE 37.5UH SMD
XFMR POE 37UH SMD
XFMR POE 40UH SMD
XFMR POE 42.9UH SMD
XFMR POE 60UH SMD
XFMR POE 70UH SMD
XFMR POE 90UH SMD
XFMR POE CONFIG DC/DC 160UH SMD
XFMR POE DC/DC CONV 100UH SMD
XFMR POE DC/DC CONV 70UH SMD
XFMR POE DC/DC CONV 80UH SMD

<< Prev