SPACE GRADE XFMR 28V:5V 100W PRO
| DigiKey | |
|---|---|
| Product Category | Transformers |
| Product Number | 541-SGTPL2511T02805P-ND |
| Product Name | Switching Converter, SMPS Transformers |
| Category | Signal |
| Other Transformer Types / Applications | Switch Mode Transformers |
| Mounting | Chip Transformer |