Bourns, Inc. Switching Converter, SMPS Transformers POE012-PD13050S

Description
Pulse Transformer
Request a Quote Datasheet
Description
Pulse Transformer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 118-POE012-PD13050STR-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
118-POE012-PD13050STR-ND
Switching Converter, SMPS Transformers 118-POE012-PD13050STR-ND
Pulse Transformer

Pulse Transformer

Buy Now Datasheet
Pulse Transformers - 2608582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
2608582
Pulse Transformers 2608582
POE transformer, 12W, EPD13, 5V

POE transformer, 12W, EPD13, 5V

Supplier's Site
Pulse Transformers - 2608581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
2608581
Pulse Transformers 2608581
POE transformer, 12W, EPD13, 5V

POE transformer, 12W, EPD13, 5V

Supplier's Site
Pulse Transformers - 2608582P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
2608582P
Pulse Transformers 2608582P
POE transformer, 12W, EPD13, 5V

POE transformer, 12W, EPD13, 5V

Supplier's Site
Shenzhen, China
Transformers - Switching Converter, SMPS Transformers
POE012-PD13050S
Transformers - Switching Converter, SMPS Transformers POE012-PD13050S
POE TRANSFORMER, 12W, EPD13,150U

POE TRANSFORMER, 12W, EPD13,150U

Supplier's Site
Poe Transformer, 12W, Epd13, 5V Rohs Compliant Bourns - 59AK7508 - Newark, An Avnet Company
Chicago, IL, United States
Poe Transformer, 12W, Epd13, 5V Rohs Compliant Bourns
59AK7508
Poe Transformer, 12W, Epd13, 5V Rohs Compliant Bourns 59AK7508
POE TRANSFORMER, 12W, EPD13, 5V ROHS COMPLIANT: YES

POE TRANSFORMER, 12W, EPD13, 5V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number 118-POE012-PD13050STR-ND 2608582 POE012-PD13050S 59AK7508
Product Name Switching Converter, SMPS Transformers Pulse Transformers Transformers - Switching Converter, SMPS Transformers Poe Transformer, 12W, Epd13, 5V Rohs Compliant Bourns
Category Signal Signal
Other Transformer Types / Applications Switch Mode Transformers Pulse Transformers
Mounting Chip Transformer Chip Transformer
Operating Frequency 200000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Toroidal Transformers - 1243843 - RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Pulse Transformers - ITRA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Transformers - Chokes & Reactors - 157J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers