Eaton Corporation Power Transformer POE13W3VERS-R

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformer - POE13W3VERS-R - Richardson RFPD
Downers Grove, IL, United States
Power Transformer
POE13W3VERS-R
Power Transformer POE13W3VERS-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Switching Converter, SMPS Transformers - 283-POE13W3VERS-RTR-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
283-POE13W3VERS-RTR-ND
Switching Converter, SMPS Transformers 283-POE13W3VERS-RTR-ND
Power Over Ethernet (PoE) For Configurable (For DC/DC) SMPS Transformer 1500Vrms Isolation 250kHz Surface Mount

Power Over Ethernet (PoE) For Configurable (For DC/DC) SMPS Transformer 1500Vrms Isolation 250kHz Surface Mount

Buy Now Datasheet
Configurable Transformer, Full Reel; Turns Ratio Eaton Coiltronics - 54K4619 - Newark, An Avnet Company
Chicago, IL, United States
Configurable Transformer, Full Reel; Turns Ratio Eaton Coiltronics
54K4619
Configurable Transformer, Full Reel; Turns Ratio Eaton Coiltronics 54K4619
CONFIGURABLE TRANSFORMER, FULL REEL; Turns Ratio:1:0.529:0.350: 0.176:0.088; Inductance:100µH; Transformer Mounting:PC Board; Product Range:-; DC Resistance Primary:0.25ohm; Input Voltage:60V; Leakage Inductance:1µH; Power Rating:13W RoHS Compliant: Yes

CONFIGURABLE TRANSFORMER, FULL REEL; Turns Ratio:1:0.529:0.350:0.176:0.088; Inductance:100µH; Transformer Mounting:PC Board; Product Range:-; DC Resistance Primary:0.25ohm; Input Voltage:60V; Leakage Inductance:1µH; Power Rating:13W RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Switching Converter, SMPS Transformers
POE13W3VERS-R
Transformers - Switching Converter, SMPS Transformers POE13W3VERS-R
TRANSFRMR 100UH 13W 1.7A 12P SMD

TRANSFRMR 100UH 13W 1.7A 12P SMD

Supplier's Site
Switching Converter, SMPS Transformers - POE13W3VERS-R - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
POE13W3VERS-R
Switching Converter, SMPS Transformers POE13W3VERS-R
TRANSFRMR 100UH 13W 1.7A 12P SMD

TRANSFRMR 100UH 13W 1.7A 12P SMD

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Power Transformers Transformers Transformers Transformers Transformers
Product Number POE13W3VERS-R 283-POE13W3VERS-RTR-ND 54K4619 POE13W3VERS-R POE13W3VERS-R
Product Name Power Transformer Switching Converter, SMPS Transformers Configurable Transformer, Full Reel; Turns Ratio Eaton Coiltronics Transformers - Switching Converter, SMPS Transformers Switching Converter, SMPS Transformers
Transformer Type Power Transformer
Category Signal Signal Signal
Other Transformer Types / Applications Switch Mode Transformers Encapsulated Coil Transformer Configurable (For DC/DC)
Mounting Chip Transformer Chip Transformer Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation - No.1601518960741 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Substation Transformer; Three Phase Transformers
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Mounting Floor mounted
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Control Circuit Transformer - 1497B-A14-M15-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 380 to 416 volts
Power Rating (VA) 3000 VA
View Details