Bourns, Inc. Pulse Transformers POE025-PD13050S

Description
POE transformer, 25W, EPD13, 5V
Request a Quote Datasheet
Description
POE transformer, 25W, EPD13, 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 2608583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
2608583
Pulse Transformers 2608583
POE transformer, 25W, EPD13, 5V

POE transformer, 25W, EPD13, 5V

Supplier's Site
Pulse Transformers - 2608584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
2608584
Pulse Transformers 2608584
POE transformer, 25W, EPD13, 5V

POE transformer, 25W, EPD13, 5V

Supplier's Site
Pulse Transformers - 2608584P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
2608584P
Pulse Transformers 2608584P
POE transformer, 25W, EPD13, 5V

POE transformer, 25W, EPD13, 5V

Supplier's Site
Switching Converter, SMPS Transformers - 118-POE025-PD13050STR-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
118-POE025-PD13050STR-ND
Switching Converter, SMPS Transformers 118-POE025-PD13050STR-ND
Pulse Transformer

Pulse Transformer

Buy Now Datasheet
Poe Transformer, 25W, Epd13, 5V Rohs Compliant Bourns - 59AK7512 - Newark, An Avnet Company
Chicago, IL, United States
Poe Transformer, 25W, Epd13, 5V Rohs Compliant Bourns
59AK7512
Poe Transformer, 25W, Epd13, 5V Rohs Compliant Bourns 59AK7512
POE TRANSFORMER, 25W, EPD13, 5V ROHS COMPLIANT: YES

POE TRANSFORMER, 25W, EPD13, 5V ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Transformers - Switching Converter, SMPS Transformers
POE025-PD13050S
Transformers - Switching Converter, SMPS Transformers POE025-PD13050S
POE TRANSFORMER, 25W, EPD13,65UH

POE TRANSFORMER, 25W, EPD13,65UH

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 2608583 118-POE025-PD13050STR-ND 59AK7512 POE025-PD13050S
Product Name Pulse Transformers Switching Converter, SMPS Transformers Poe Transformer, 25W, Epd13, 5V Rohs Compliant Bourns Transformers - Switching Converter, SMPS Transformers
Other Transformer Types / Applications Pulse Transformers Switch Mode Transformers
Standards RoHS
Category Signal Signal
Mounting Chip Transformer Chip Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Quick Pack™ Power Transformers - FD7-12 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details