DigiKey Datasheets for Film Capacitors
Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more
| Product Name | Notes |
|---|---|
| .010UF 310V | |
| .015UF 310V | |
| .018UF 310V | |
| .022UF 310V | |
| .025UF 310V | |
| .027UF 310V | |
| .033UF 310V | |
| .100UF 310V | |
| .120UF 310V | |
| 0.01µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 0.022µF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 0.033µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 160V 400V Polyester, Metallized - Stacked Radial | |
| 0.056µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 63V 100V Polyester, Metallized - Stacked Radial | |
| 0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.27µF Film Capacitor 63V 100V Polyester, Metallized - Stacked Radial | |
| 0.47µF Film Capacitor 63V 100V Polyester, Metallized - Stacked Radial | |
| 0.68µF Film Capacitor 40V 63V Polyester, Metallized - Stacked Radial | |
| 1.00UF 1600V | |
| 1.20UF 1600V | |
| 1.80UF 1250V | |
| 10000pF Film Capacitor 160V 250V Polyester, Metallized - Stacked Radial | |
| 10000pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 1000pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 2.70UF 1000V | |
| 22µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 2200pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 33µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 4700pF Film Capacitor 63V 100V Polyester, Metallized - Stacked Radial | |
| CAP FILM 0.015UF 5% 100VDC RAD | |
| CAP FILM 0.047UF 10% 400VDC RAD | |
| CAP FILM 0.82UF 5% 63VDC RADIAL | |
| CAP FILM 1000PF 10% 500VDC RAD | |
| CAP FILM POLYESTER RAD | |
| CAP FILM POLYPROP RAD X2 | |
| CAP FILM POLYPROP RAD | |
| CAP |
| << Prev | Next >> |