DigiKey Datasheets for Film Capacitors

Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more

Page: 1 30 40 50 60 70 80 86 87 88 89 90 91 92 93 94 95 96 97 98 100 110 120 130 140 150 160
Product Name Notes
.250UF 310V
.270UF 310V
.330UF 310V
.390UF 310V
.470UF 310V
.560UF 310V
.680UF 310V
0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
0.22µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
0.25µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
0.47µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
0.68µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM POLYPROP RAD X2

<< Prev Next >>