DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 12V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 12V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 4-PORT USB-C CHARGER, 240W | |
| 5.1V 15W AC/DC External Wall Mount Adapter Fixed Blade Input | |
| AC/DC CONVERTER 12V 40W | |
| AC/DC CONVERTER 15V 40W | |
| AC/DC CONVERTER 24V 40W | |
| AC/DC CONVERTER 3.3V 26W | |
| AC/DC CONVERTER 48V 40W | |
| AC/DC CONVERTER 5V 40W | |
| Breadboard Module DC DC Converter 2 Output 12V -12V 100mA, 100mA 4.5V - 5.5V Input | |
| Breadboard Module DC DC Converter 2 Output 3.3V -3.3V 350mA, 320mA 4.5V - 5.5V Input | |
| Breadboard Module DC DC Converter 2 Output 5V -5V 250mA, 200mA 4.5V - 5.5V Input | |
| Breadboard Module DC DC Converter 2 Output 9V -9V 130mA, 130mA 4.5V - 5.5V Input | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-12V 30W | |
| DC DC CONVERTER +/-12V 5W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-15V 30W | |
| DC DC CONVERTER +/-15V 4W | |
| DC DC CONVERTER +/-15V 5W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER +/-5V 30W | |
| DC DC CONVERTER +/-5V 3W | |
| DC DC CONVERTER +/-5V 5W | |
| DC DC CONVERTER 12V 0.5A | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 12V 30W | |
| DC DC CONVERTER 12V 40W | |
| DC DC CONVERTER 12V 5W | |
| DC DC CONVERTER 12V 9W | |
| DC DC CONVERTER 15V 0.5A | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 20W | |
| DC DC CONVERTER 15V 2W | |
| DC DC CONVERTER 15V 40W | |
| DC DC CONVERTER 15V 5W | |
| DC DC CONVERTER 15V 9W | |
| DC DC CONVERTER 24V 30W | |
| DC DC CONVERTER 3.3V 0.1W | |
| DC DC CONVERTER 3.3V 0.5A | |
| DC DC CONVERTER 3.3V 1A | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 5W | |
| DC DC CONVERTER 5V 0.1W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 12W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 1A | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 20W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 40W | |
| DC DC CONVERTER 5V 5W | |
| DC DC CONVERTER 5V 9W | |
| DC DC CONVERTER 9V 0.5A | |
| DC DC CONVERTER 9V 1W | |
| DC DC CONVERTER 9V 2W | |
| DC DC CONVERTER 9V 30W | |
| DC DC CONVERTER 9V 40W | |
| DC DC Converter Output Input | |
| DC DC CONVERTER5V 30W | |
| DC-DC INDUSTRIAL | |
| DC-DC PHOTOVOLTAIC | |
| DC-DC TELECOM | |
| DC-DC | |
| DC/DC CONVERTER 12V INPUT, 5V OU | |
| DC/DC CONVERTER 35W | |
| DC/DC CONVERTER INPUT: 12V OUTPU | |
| DC/DC CONVERTER INPUT: 24V OUTPU | |
| DC/DC CONVERTER INPUT: 3.3V OUTP | |
| DC/DC CONVERTER INPUT: 5V OUTPUT | |
| DPS3340 DISCOVERY USB PROGRAMMAB | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -40000V 100mA 11V - 16V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -40000V 750mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 3000V 0.333mA 22V - 26V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 3000V 167µA 4.5V - 5.5V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 3000V 267µA 11V - 13V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 3000V 333µA 22V - 26V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 40000V 100mA 11V - 16V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 40000V 370mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 40000V 750mA 23V - 30V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 3.333A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 3.333A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 3.33A 200V - 1500V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2.667A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2.667A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2.67A 200V - 1500V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 1.667A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 1.667A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 1.67A 200V - 1500V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 600mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 600mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 700mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 700mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 8A 18V - 36V Input | |
| ISOLATED MODULE DC DC CONVERTERS | |
| Isolated Module, Conformal Coated DC DC Converter 1 Output 12V 340mA 16.8V - 75V Input | |
| Isolated Module, Conformal Coated DC DC Converter 1 Output 15V 280mA 16.8V - 75V Input | |
| Isolated Module, Conformal Coated DC DC Converter 1 Output 3.3V 1.5A 16.8V - 75V Input | |
| Isolated Module, Conformal Coated DC DC Converter 1 Output 3.3V 4.5A 16.8V - 75V Input | |
| Isolated Module, Conformal Coated DC DC Converter 1 Output 3.3V 900mA 16.8V - 75V Input | |
| Isolated Module, Conformal Coated DC DC Converter 1 Output 5.1V 1.2A 16.8V - 75V Input | |
| Isolated Module, Conformal Coated DC DC Converter 1 Output 5.1V 3.5A 16.8V - 75V Input | |
| Isolated Module, Conformal Coated DC DC Converter 1 Output 5V 700mA 16.8V - 75V Input | |
| Isolated Module, Conformal Coated DC DC Converter 2 Output 12V -12V 170mA, 170mA 16.8V - 75V Input | |
| Isolated Module, Conformal Coated DC DC Converter 2 Output 12V 12V 300mA, 300mA 16.8V - 75V Input | |
| Isolated Module, Conformal Coated DC DC Converter 2 Output 12V 12V 700mA, 700mA 16.8V - 75V Input | |
| Isolated Module, Conformal Coated DC DC Converter 2 Output 15V -15V 140mA, 140mA 16.8V - 75V Input | |
| Isolated Module, Conformal Coated DC DC Converter 2 Output 15V 15V 240mA, 240mA 16.8V - 75V Input | |
| Isolated Module, Conformal Coated DC DC Converter 2 Output 15V 15V 560mA, 560mA 16.8V - 75V Input | |
| Isolated Module, Conformal Coated DC DC Converter 2 Output 24V -24V 80mA, 80mA 16.8V - 75V Input | |
| Isolated Module, Conformal Coated DC DC Converter 2 Output 24V 24V 150mA, 150mA 16.8V - 75V Input | |
| Isolated Module, Conformal Coated DC DC Converter 2 Output 24V 24V 350mA, 350mA 16.8V - 75V Input | |
| Isolated Module, Conformal Coated DC DC Converter 2 Output 5V 5V 700mA, 700mA 16.8V - 75V Input | |
| Isolated Module, Conformal Coated DC DC Converter 4 Output 12V 12V 12V 700mA, 700mA, 700mA 18V - 75V Input | |
| Isolated Module, Conformal Coated DC DC Converter 4 Output 15V 15V 15V 600mA, 600mA, 600mA 18V - 75V Input | |
| Isolated Module, Conformal Coated DC DC Converter 4 Output 5V 5V 5V 1.4A, 1.4A, 1.4A 18V - 75V Input |
| << Prev | Next >> |