DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
110
120
130
140
150
160
161
162
163
164
165
166
167
168
169
170
171
172
180
190
200
210
220
230
250
300
332
| Product Name | Notes |
|---|---|
| Enclosed AC DC Converters 2 Output 24V 48V 10A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 24V 48V 24V 10A, 5A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 24V 48V 24V 10A, 5A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 24V 48V 24V 10A, 5A, 30A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 24V 48V 24V 10A, 5A, 40A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 24V 48V 48V 10A, 5A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 24V 48V 5V 10A, 10A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 12V 48V 10A, 5A, 20A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 12V 48V 10A, 5A, 20A, 15A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 24V 12V 10A, 5A, 10A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 24V 12V 10A, 5A, 10A, 40A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 24V 12V 10A, 5A, 10A, 60A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 24V 12V 10A, 5A, 20A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 24V 24V 10A, 5A, 10A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 24V 24V 10A, 5A, 10A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 24V 24V 10A, 5A, 10A, 30A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 24V 24V 10A, 5A, 20A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 24V 24V 10A, 5A, 30A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 24V 48V 10A, 5A, 10A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 24V 48V 10A, 5A, 10A, 15A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 24V 48V 10A, 5A, 10A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 24V 48V 10A, 5A, 20A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 24V 48V 10A, 5A, 30A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 24V 5V 10A, 5A, 10A, 108A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 24V 5V 10A, 5A, 10A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 24V 5V 10A, 5A, 10A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 24V 5V 10A, 5A, 20A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 24V 5V 10A, 5A, 30A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 48V 5V 10A, 5A, 5A, 108A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 48V 5V 10A, 5A, 5A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 48V 5V 10A, 5A, 5A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 5V 12V 10A, 10A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 24V 48V 5V 5V 10A, 10A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 24V 48V 12V 48V 10A, 5A, 20A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 24V 48V 12V 48V 10A, 5A, 20A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 24V 48V 24V 12V 10A, 5A, 10A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 24V 48V 24V 12V 10A, 5A, 10A, 40A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 24V 48V 24V 12V 10A, 5A, 20A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 24V 48V 24V 24V 10A, 5A, 10A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 24V 48V 24V 24V 10A, 5A, 10A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 24V 48V 24V 24V 10A, 5A, 20A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 24V 48V 24V 48V 10A, 5A, 10A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 24V 48V 24V 48V 10A, 5A, 10A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 24V 48V 24V 48V 10A, 5A, 20A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 24V 48V 24V 5V 10A, 5A, 10A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 24V 48V 24V 5V 10A, 5A, 10A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 24V 48V 24V 5V 10A, 5A, 20A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 24V 48V 48V 5V 10A, 5A, 5A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 24V 48V 48V 5V 10A, 5A, 5A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 24V 48V 5V 12V 10A, 10A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 24V 48V 5V 5V 10A, 10A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 6 Output 24V 48V 12V 48V 10A, 5A, 20A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 6 Output 24V 48V 24V 12V 10A, 5A, 10A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 6 Output 24V 48V 24V 24V 10A, 5A, 10A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 6 Output 24V 48V 24V 48V 10A, 5A, 10A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 6 Output 24V 48V 24V 5V 10A, 5A, 10A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 6 Output 24V 48V 48V 5V 10A, 5A, 5A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input |
| << Prev | Next >> |