Digilent, Inc. DC DC Converters 410-293-A

Description
Breadboard Module DC DC Converter 2 Output 12V -12V 100mA, 100mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Breadboard Module DC DC Converter 2 Output 12V -12V 100mA, 100mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1286-1106-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1286-1106-ND
DC DC Converters 1286-1106-ND
Breadboard Module DC DC Converter 2 Output 12V -12V 100mA, 100mA 4.5V - 5.5V Input

Breadboard Module DC DC Converter 2 Output 12V -12V 100mA, 100mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Usb, 2 O/p, 2.2W; Power Supply Approvals Digilent - 77Y8319 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Usb, 2 O/p, 2.2W; Power Supply Approvals Digilent
77Y8319
Dc-Dc Converter, Usb, 2 O/p, 2.2W; Power Supply Approvals Digilent 77Y8319
DC-DC CONVERTER, USB, 2 O/P, 2.2W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2.2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:100mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, USB, 2 O/P, 2.2W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2.2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:100mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 410-293-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
410-293-A
Power Supplies - Board Mount - DC DC Converters 410-293-A
DC DC CONVERTER +/-12V 2W

DC DC CONVERTER +/-12V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1286-1106-ND 77Y8319 410-293-A
Product Name DC DC Converters Dc-Dc Converter, Usb, 2 O/p, 2.2W; Power Supply Approvals Digilent Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 4.5 to 5.5 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2138-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5045X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details