LED Driver IC 1 Output DC DC Controller Constant Current Dimming 200mA HRP7
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BD8372UEFJ-ME2 |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Constant Current |
| Output Voltage | 50 volts |
| Output Current | 0.2000 amps |