The BA5826FP-E2 is a silicon monolithic integrated circuit designed as a power driver for compact disc players, featuring a 4-channel BTL (Bridge-Tied Load) driver configuration. It utilizes an HSOP28 power package, which aids in reducing the overall size of the device. The gain of the driver can be adjusted by connecting an external resistor, providing flexibility in application. This product includes several built-in features such as a thermal shutdown circuit to prevent overheating, a 3.3V regulator (requiring an external PNP transistor), and a general operational amplifier. Additionally, it has a reset circuit with a delay time that can be modified using an external capacitor. The BA5826FP-E2 operates with a power supply voltage range of 4.5V to 9V and has a maximum power dissipation of 1.7W when mounted on a specified board. It is rated for an operating temperature range of -35°C to 85°C and a storage temperature range of -55°C to 150°C. The device is not designed for radiation resistance and has not been verified for strategic materials, necessitating verification before export. Engineers considering this product should evaluate its specifications against their project requirements, particularly in applications involving compact disc players or similar devices.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 010804-BA5826FP-E2
Packaging: Reel - TR
Applications: DC Motors, General Purpose, Voltage Regulators
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 5V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 28-HSOP
Supply Voltage - Operating: 4.5 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Half Bridge (8) Driver DC Motors, General Purpose, Voltage Regulators Bipolar 28-HSOP-M
Half Bridge (8) Driver DC Motors, General Purpose, Voltage Regulators Bipolar 28-HSOP-M
Half Bridge (8) Driver DC Motors, General Purpose, Voltage Regulators Bipolar 28-HSOP-M
IC HALF BRIDGE DRIVER 28HSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 010804-BA5826FP-E2 | BA5826FP-E2CT-ND | BA5826FP-E2 | BA5826FP-E2 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - BA5826FP-E2 | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 9 volts | 4.5 to 9 volts | 4.5 to 9 volts | 9 to 4.5 volts |
| Operating Temperature | -35 to 85 C (-31 to 185 F) | -35 to 85 C (-31 to 185 F) | -35 to 85 C (-31 to 185 F) | -35 to 85 C (-31 to 185 F) |
| Package Type | SOP; 28-HSOP | SOP; "28-SOP (0.295"", 7.50mm Width) + 2 Heat Tabs" | SOP; 28-SOP (0.295\", 7.50mm Width) + 2 Heat Tabs |