Manufacturer: Rohm Semiconductor
Win Source Part Number: 769906-BD6221HFP-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Applications: DC Motors, General Purpose
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 6 V ~ 15 V
Interface: Logic
Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO
Output Configuration: Half Bridge (2)
Voltage - Load: 6 V ~ 15 V
Rds On (Typ): 1.5 Ohm
Load Type: Inductive
Family Name: BD6221
Categories: Integrated Circuits (ICs)
Manufacturer Package: HRP7
Output Current per Channel: 1A
Alternative Parts (Cross-Reference): UC1637W-SP; TA8050F(F,5,EL); MPC17510AEJ; TA8050FG(5);
Introduction Date: October 01, 2005
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET HRP7
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET HRP7
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET HRP7
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 769906-BD6221HFP-TR | BD6221HFPCT-ND | BD6221HFP-TR |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - BD6221HFP-TR | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 6 to 15 volts | 6 to 15 volts | 6 to 15 volts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Packing Method | Tape Reel; Reel package; Other | Tape Reel | Tape Reel; Tape & Reel (TR); Other |
| Package Type | HRP-7 (7 Leads + Tab) | HRP-7 (7 Leads + Tab) |