ROHM Co., Ltd. PMIC - PMIC - Full, Half - Bridge Drivers - BA5970FP BA5970FP

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049148-BA5970FP Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 6V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 4.3 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049148-BA5970FP Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 6V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 4.3 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BA5970FP - 049148-BA5970FP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA5970FP
049148-BA5970FP
PMIC - PMIC - Full, Half - Bridge Drivers - BA5970FP 049148-BA5970FP
Manufacturer: Rohm Semiconductor Win Source Part Number: 049148-BA5970FP Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 6V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 4.3 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049148-BA5970FP
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 6V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 28-HSOP
Supply Voltage - Operating: 4.3 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 049148-BA5970FP
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BA5970FP
Supply Voltage 4.3 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - AAT2405ISF-P1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.2500 amps
View Details
Clock Buffers, Drivers - CDCDB2000NPPR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 250000 kHz
View Details