ROHM Semiconductor GmbH Three-phase Brushless Motor Pre-driver BD63001AMUV

Description
BD63001AMUV is a Three-Phase Brushless Motor Predriver that uses upper Pch and lower Nch MOS transistor for an external output power transistor. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the supply voltage that can be applied is 12V or 24V, it has various controls and built-in protection functions, making it useful for a variety of purposes. Since the IC adopts small packages, it can be used on small diameter motors.
Datasheet
Description
BD63001AMUV is a Three-Phase Brushless Motor Predriver that uses upper Pch and lower Nch MOS transistor for an external output power transistor. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the supply voltage that can be applied is 12V or 24V, it has various controls and built-in protection functions, making it useful for a variety of purposes. Since the IC adopts small packages, it can be used on small diameter motors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three-phase Brushless Motor Pre-driver - BD63001AMUV - ROHM Semiconductor GmbH
Willich, Germany
Three-phase Brushless Motor Pre-driver
BD63001AMUV
Three-phase Brushless Motor Pre-driver BD63001AMUV
BD63001AMUV is a Three-Phase Brushless Motor Predriver that uses upper Pch and lower Nch MOS transistor for an external output power transistor. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the supply voltage that can be applied is 12V or 24V, it has various controls and built-in protection functions, making it useful for a variety of purposes. Since the IC adopts small packages, it can be used on small diameter motors.

BD63001AMUV is a Three-Phase Brushless Motor Predriver that uses upper Pch and lower Nch MOS transistor for an external output power transistor. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the supply voltage that can be applied is 12V or 24V, it has various controls and built-in protection functions, making it useful for a variety of purposes. Since the IC adopts small packages, it can be used on small diameter motors.

Supplier's Site Datasheet
Three-Phase Brushless Motor Predriver - BD63001AMUV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Three-Phase Brushless Motor Predriver
BD63001AMUV
Three-Phase Brushless Motor Predriver BD63001AMUV
BD63001AMUV is a Three-Phase Brushless Motor Predriver that uses upper Pch and lower Nch MOS transistor for an external output power transistor. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the supply voltage that can be applied is 12V or 24V, it has various controls and built-in protection functions, making it useful for a variety of purposes. Since the IC adopts small packages, it can be used on small diameter motors.

BD63001AMUV is a Three-Phase Brushless Motor Predriver that uses upper Pch and lower Nch MOS transistor for an external output power transistor. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the supply voltage that can be applied is 12V or 24V, it has various controls and built-in protection functions, making it useful for a variety of purposes. Since the IC adopts small packages, it can be used on small diameter motors.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Gate Drivers Gate Drivers
Product Number BD63001AMUV BD63001AMUV
Product Name Three-phase Brushless Motor Pre-driver Three-Phase Brushless Motor Predriver
Driver Type Three-phase Three-phase
Supply Voltage 33 volts 33 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCM1804RGETG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
 - 74HCT4514PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT355
Packing Method Tape Reel; Tape & Reel; Other
View Details
Power Distribution Switches, Load Drivers - AAT4252AITP-3-T1 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 2; 2
Output Configuration Inverting; Noninverting
View Details