This IC is the compact brushless fan motor driver. The features are low voltage operation and low ON-resistance in order to meet the needs of notebook PC fan motors for small form factor. The soft switching function reduces noise significantly.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BD6966NUX |
| Product Name | PWM speed control with stand-by function, thin package type |
| Driver Type | PWM speed control with stand-by function, thin package type |
| Supply Voltage | 5 volts |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |