Manufacturer: Rohm Semiconductor
Win Source Part Number: 010803-BA5814FM-E2
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature, UVLO
Voltage - Load: 6V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HSOP-M
Supply Voltage - Operating: 4.3 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC BRIDGE DRIVER PAR 28HSOP
Driver DC Motors, General Purpose 28-HSOP-M
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 010803-BA5814FM-E2 | BA5814FM-E2CT-ND | BA5814FM-E2 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - BA5814FM-E2 | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 4.3 to 13.2 volts | 4.3 to 13.2 volts | 4.3 to 13.2 volts |