ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BD7962FM-E2 BD7962FM-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011472-BD7962FM-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Fault Protection: Over Temperature Voltage - Load: 6V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-HSOP-M Supply Voltage - Operating: 4.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011472-BD7962FM-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Fault Protection: Over Temperature Voltage - Load: 6V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-HSOP-M Supply Voltage - Operating: 4.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BD7962FM-E2 - 011472-BD7962FM-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BD7962FM-E2
011472-BD7962FM-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BD7962FM-E2 011472-BD7962FM-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011472-BD7962FM-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Fault Protection: Over Temperature Voltage - Load: 6V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-HSOP-M Supply Voltage - Operating: 4.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011472-BD7962FM-E2
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Fault Protection: Over Temperature
Voltage - Load: 6V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-HSOP-M
Supply Voltage - Operating: 4.5 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - BD7962FM-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BD7962FM-E2TR-ND
Full, Half-Bridge (H Bridge) Drivers BD7962FM-E2TR-ND
Half Bridge (12) Driver DC Motors, General Purpose 36-HSOP-M

Half Bridge (12) Driver DC Motors, General Purpose 36-HSOP-M

Buy Now Datasheet
Full Half-Bridge Drivers - BD7962FM-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BD7962FM-E2
Full Half-Bridge Drivers BD7962FM-E2
Half Bridge (12) Driver DC Motors, General Purpose 36-HSOP-M

Half Bridge (12) Driver DC Motors, General Purpose 36-HSOP-M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 011472-BD7962FM-E2 BD7962FM-E2TR-ND BD7962FM-E2
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BD7962FM-E2 Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 4.5 to 14 volts 4.5 to 14 volts 4.5 to 14 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 36-HSOP-M SOP; "36-SOP (0.295"", 7.50mm Width) + 2 Heat Tabs" SOP; 36-SOP (0.295\", 7.50mm Width) + 2 Heat Tabs
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6810EA - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 10
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI53358BD13824-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDCLVD1208RHDR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details