Stepping motors can be used for auto focus, zoom, and aperture motors, making it possible to configure sophisticated, high precision lens drive systems. ROHM's motor drivers are compact, multifunctional, and offer advanced features such as lens barrier and anti-shock functionality.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BD6889GU |
| Product Name | 7-Channel System Lens Driver for Digital Still Cameras |
| Driver Type | 7-Channel System Lens Driver for Digital Still Cameras |
| Number of Outputs | 7 |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |