ROHM Semiconductor GmbH Low voltage start-up, quiet driver, small package type BD6971FV

Description
This series is able to change the rotational speed of the motor by external PWM input signal and DC voltage. This IC includes output power transistors.
Datasheet
Description
This series is able to change the rotational speed of the motor by external PWM input signal and DC voltage. This IC includes output power transistors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low voltage start-up, quiet driver, small package type - BD6971FV - ROHM Semiconductor GmbH
Willich, Germany
Low voltage start-up, quiet driver, small package type
BD6971FV
Low voltage start-up, quiet driver, small package type BD6971FV
This series is able to change the rotational speed of the motor by external PWM input signal and DC voltage. This IC includes output power transistors.

This series is able to change the rotational speed of the motor by external PWM input signal and DC voltage. This IC includes output power transistors.

Supplier's Site Datasheet
Low voltage start-up, quiet driver,small package type - BD6971FV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Low voltage start-up, quiet driver,small package type
BD6971FV
Low voltage start-up, quiet driver,small package type BD6971FV
This series is able to change the rotational speed of the motor by external PWM input signal and DC voltage. This IC includes output power transistors.

This series is able to change the rotational speed of the motor by external PWM input signal and DC voltage. This IC includes output power transistors.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Gate Drivers Gate Drivers
Product Number BD6971FV BD6971FV
Product Name Low voltage start-up, quiet driver, small package type Low voltage start-up, quiet driver,small package type
Output Current 1 amps
Supply Voltage 20 volts 12 volts
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Package Type SSOP; SSOP-B14 SSOP; SSOP-B14
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6213KLJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck)
Output Current 3 amps
View Details
Clock Buffers, Drivers - CDC351IDWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 74HCT238D-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details