ROHM Semiconductor GmbH High Performance, High Reliability 36V Series Stepper Motor Driver BD63875EFV

Description
This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepper motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high heat-radiation power package. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 1.0A to 2.2A. ←Simple calculator for stepper motor driver junction temperature
Datasheet
Description
This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepper motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high heat-radiation power package. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 1.0A to 2.2A. ←Simple calculator for stepper motor driver junction temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance, High Reliability 36V Series Stepper Motor Driver - BD63875EFV - ROHM Semiconductor GmbH
Willich, Germany
High Performance, High Reliability 36V Series Stepper Motor Driver
BD63875EFV
High Performance, High Reliability 36V Series Stepper Motor Driver BD63875EFV
This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepper motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high heat-radiation power package. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 1.0A to 2.2A. ←Simple calculator for stepper motor driver junction temperature

This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepper motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high heat-radiation power package. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 1.0A to 2.2A.
←Simple calculator for stepper motor driver junction temperature

Supplier's Site Datasheet
Bipolar Stepper Motor Driver for Paper Feed / Carriage - BD63875EFV - ROHM Semiconductor GmbH
Willich, Germany
Bipolar Stepper Motor Driver for Paper Feed / Carriage
BD63875EFV
Bipolar Stepper Motor Driver for Paper Feed / Carriage BD63875EFV
This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepper motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high heat-radiation power package. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 1.0A to 2.2A. ←Simple calculator for stepper motor driver junction temperature

This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepper motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high heat-radiation power package. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 1.0A to 2.2A.
←Simple calculator for stepper motor driver junction temperature

Supplier's Site Datasheet
Bipolar Stepping Motor Driver for Paper Feed / Carriage - BD63875EFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Bipolar Stepping Motor Driver for Paper Feed / Carriage
BD63875EFV
Bipolar Stepping Motor Driver for Paper Feed / Carriage BD63875EFV
This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepping motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high heat-radiation power package. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 1.0A to 2.2A. ←Simple calculator for stepper motor driver junction temperature

This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepping motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high heat-radiation power package. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 1.0A to 2.2A.
←Simple calculator for stepper motor driver junction temperature

Supplier's Site Datasheet
High Performance, High Reliability 36V Series Stepping Motor Driver - BD63875EFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High Performance, High Reliability 36V Series Stepping Motor Driver
BD63875EFV
High Performance, High Reliability 36V Series Stepping Motor Driver BD63875EFV
This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepping motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high heat-radiation power package. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 1.0A to 2.2A. ←Simple calculator for stepper motor driver junction temperature

This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepping motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high heat-radiation power package. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 1.0A to 2.2A.
←Simple calculator for stepper motor driver junction temperature

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ROHM Semiconductor USA, LLC
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number BD63875EFV BD63875EFV BD63875EFV
Product Name High Performance, High Reliability 36V Series Stepper Motor Driver Bipolar Stepping Motor Driver for Paper Feed / Carriage High Performance, High Reliability 36V Series Stepping Motor Driver
Output Current 1.5 amps 1.5 amps 1.5 amps
Supply Voltage 36 volts 36 volts 36 volts
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type HTSSOP-B28 HTSSOP-B28 HTSSOP-B28
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC208DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 60000 kHz
View Details
 - 74HC366D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330C-A00209-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details