BD82041FVJ-GE2 is a single-channel high-side switch IC designed for power distribution applications, particularly in USB power supply lines. It features an N-channel power MOSFET with a low on-resistance of 72 m,Ѷ at 5V, allowing for efficient power management. The device supports a current limit of 1.5A and includes several protective features such as over-current detection, thermal shutdown, under-voltage lockout, and a soft-start circuit. The input voltage range is from 2.7V to 5.5V, making it suitable for various applications including USB hubs and PC peripherals. The IC is packaged in a TSSOP-B8J format, measuring 3.00mm x 4.90mm x 1.10mm, and operates within a temperature range of -40°C to +85°C.
Power Switch/Driver 1:1 N-Channel 1.5A 8-TSSOP-BJ
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BD82041FVJ-GE2 |
| Product Name | Power Distribution Switches, Load Drivers |
| Driver Type | High-side |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Noninverting |
| Output Current | 1.5 amps |