ROHM Semiconductor GmbH Standard 36V Series Stepper Motor Drivers BD6395FP

Description
BD6395FP,BD6393FP,BD 6290EFV,BD63960EFV,B D63940EFV,BD63920EFV are stepper motor driver series with PARALLEL-IN drive mode. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 0.8A, 1.2A, 1.5A. BD6395FP,BD6393FP,BD 6290EFV have excitation modes of FULL STEP & HALF STEP &, QUATER STEP mode. Thus making it possible to realize optimum control under a variety of motors.
Datasheet
Description
BD6395FP,BD6393FP,BD 6290EFV,BD63960EFV,B D63940EFV,BD63920EFV are stepper motor driver series with PARALLEL-IN drive mode. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 0.8A, 1.2A, 1.5A. BD6395FP,BD6393FP,BD 6290EFV have excitation modes of FULL STEP & HALF STEP &, QUATER STEP mode. Thus making it possible to realize optimum control under a variety of motors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard 36V Series Stepper Motor Drivers - BD6395FP - ROHM Semiconductor GmbH
Willich, Germany
Standard 36V Series Stepper Motor Drivers
BD6395FP
Standard 36V Series Stepper Motor Drivers BD6395FP
BD6395FP,BD6393FP,BD 6290EFV,BD63960EFV,B D63940EFV,BD63920EFV are stepper motor driver series with PARALLEL-IN drive mode. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 0.8A, 1.2A, 1.5A. BD6395FP,BD6393FP,BD 6290EFV have excitation modes of FULL STEP & HALF STEP &, QUATER STEP mode. Thus making it possible to realize optimum control under a variety of motors.

BD6395FP,BD6393FP,BD6290EFV,BD63960EFV,BD63940EFV,BD63920EFV are stepper motor driver series with PARALLEL-IN drive mode. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 0.8A, 1.2A, 1.5A. BD6395FP,BD6393FP,BD6290EFV have excitation modes of FULL STEP & HALF STEP &, QUATER STEP mode. Thus making it possible to realize optimum control under a variety of motors.

Supplier's Site Datasheet
Standard 36V Series Stepping Motor Drivers - BD6395FP - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Standard 36V Series Stepping Motor Drivers
BD6395FP
Standard 36V Series Stepping Motor Drivers BD6395FP
BD6395FP,BD6393FP,BD 6290EFV,BD63960EFV,B D63940EFV,BD63920EFV are stepping motor driver series with PARALLEL-IN drive mode. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 0.8A, 1.2A, 1.5A. BD6395FP,BD6393FP,BD 6290EFV have excitation modes of FULL STEP & HALF STEP &, QUATER STEP mode. Thus making it possible to realize optimum control under a variety of motors.

BD6395FP,BD6393FP,BD6290EFV,BD63960EFV,BD63940EFV,BD63920EFV are stepping motor driver series with PARALLEL-IN drive mode. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 0.8A, 1.2A, 1.5A. BD6395FP,BD6393FP,BD6290EFV have excitation modes of FULL STEP & HALF STEP &, QUATER STEP mode. Thus making it possible to realize optimum control under a variety of motors.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Gate Drivers Gate Drivers
Product Number BD6395FP BD6395FP
Product Name Standard 36V Series Stepper Motor Drivers Standard 36V Series Stepping Motor Drivers
Output Current 1.5 amps 1.5 amps
Supply Voltage 36 volts 36 volts
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type HSOP25 HSOP25
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LVC16244ADGG-Q1J - Rochester Electronics
Specs
Package Type SOT362
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53354BD11193-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details