ROHM Semiconductor GmbH 36V High-performance, High-reliability Withstand Voltage Stepper Motor Driver BD68715EFV

Description
BD68715EFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36 V, and rated output current is 1.5 A. PARA-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode (2 types) and QUARTER STEP mode via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes may be controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.
Datasheet
Description
BD68715EFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36 V, and rated output current is 1.5 A. PARA-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode (2 types) and QUARTER STEP mode via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes may be controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V High-performance, High-reliability Withstand Voltage Stepper Motor Driver - BD68715EFV - ROHM Semiconductor GmbH
Willich, Germany
36V High-performance, High-reliability Withstand Voltage Stepper Motor Driver
BD68715EFV
36V High-performance, High-reliability Withstand Voltage Stepper Motor Driver BD68715EFV
BD68715EFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36 V, and rated output current is 1.5 A. PARA-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode (2 types) and QUARTER STEP mode via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes may be controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.

BD68715EFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36 V, and rated output current is 1.5 A. PARA-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode (2 types) and QUARTER STEP mode via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes may be controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.

Supplier's Site Datasheet
36V High-performance, High-reliability Withstand Voltage Stepping Motor Driver - BD68715EFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
36V High-performance, High-reliability Withstand Voltage Stepping Motor Driver
BD68715EFV
36V High-performance, High-reliability Withstand Voltage Stepping Motor Driver BD68715EFV
BD68715EFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36 V, and rated output current is 1.5 A. PARA-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode (2 types) and QUARTER STEP mode via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes may be controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.

BD68715EFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36 V, and rated output current is 1.5 A. PARA-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode (2 types) and QUARTER STEP mode via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes may be controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Gate Drivers Gate Drivers
Product Number BD68715EFV BD68715EFV
Product Name 36V High-performance, High-reliability Withstand Voltage Stepper Motor Driver 36V High-performance, High-reliability Withstand Voltage Stepping Motor Driver
Output Current 1.5 amps 1.5 amps
Supply Voltage 36 volts 36 volts
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type HTSSOP-B28 HTSSOP-B28
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS74CT2524N - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 100000 kHz
View Details
 - 74ALVCH16825DGGS - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT364-1
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53350BD12748-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details