ROHM Semiconductor USA, LLC Datasheets for Gate Drivers
Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs).
Gate Drivers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 5V Three-phase Hall sensorless Full-wave dc brushless fan motor driver . Speed controllable by PWM input signal. We can achieve silent driving and low power consumption for PWM 150°commutation drive. | |
| BM67290FV-C is a voltage detector IC for DC-DC converter for Electric Cars & Hybrid Cars. Aside from being capable of converting input voltage to duty, it has built in protection... | |
| BU24020GU is the system Lens Driver corresponding tothe Microstep driving, making it possible to configure thesophisticated, high precision and low noise lens driversystem. Microstep controller is incorporated into IC,making it... | |
| BU24031GW is the system Lens Driver corresponding tothe Microstep driving, making it possible to configure thesophisticated, high precision and low noise lens driversytem. Microstep controller is incorporated into IC,making it... | |
| BU24032GW is the system Lens Driver corresponding tothe Microstep driving, making it possible to configure thesophisticated, high precision and low noise lens driversystem. Microstep controller is incorporated into IC,making it... | |
| BU24033GW is the system Lens Driver corresponding tothe Microstep driving, making it possible to configure thesophisticated, high precision and low noise lens driversystem. Microstep controller is incorporated into IC,making it... | |
| BU24035GW is the system Lens Driver corresponding tothe Microstep driving, making it possible to configure thesophisticated, high precision and low noise lens driversystem. Microstep controller is incorporated into IC,making it... | |
| BU24038GW is the system Lens Driver corresponding tothe Microstep driving, making it possible to configure thesophisticated, high precision and low noise lens driversystem. Microstep controller is incorporated into IC,making it... | |
| MotorDriver | |
| ROHM's lens drivers for piezo-actuators integrate a high accuracy oscillator that allows direct driving of the actuator from DSP signals into compact wafer level CSP, making them ideal for compact... | |
| ROHM's slim drive 3-sensor motor driver ICs BH5510KV, BH5510KVT, BH5511KV contain the necessary circuitry to drive notebook PC and recorder disk drives. ROHM provides models that incorporate the latest technology... | |
| The BH6578FVM and BD7931F are reversible motor drivers with a wide output dynamic range, with power MOS used for theoutput transistor. The motor drivers can set the output mode to... | |
| The BM60014FV-C is a gate driver with an isolation voltage of 2500Vrms, I/O delay time of 120ns, and minimum input pulse width of 70ns. It incorporates the fault signal output... | |
| The BM60016FV-C is a gate driver with an isolation voltage of 2500Vrms, I/O delay time of 75ns, and minimum input pulse width of 60ns. It incorporates the Under-voltage Lockout (UVLO)... | |
| The BM60051FV-C is a gate driver with an isolation voltage of 2500Vrms, I/O delay time of 260ns, minimum input pulse width of 180ns, and incorporates the fault signal output function,... | |
| The BM60054FV-C is a gate driver with isolation voltage 2500Vrms, I/O delay time of 110ns, and a minimum input pulse width of 90ns. Fault signal output function, ready signal output... | |
| The BM60055FV-C is a gate driver with an isolation voltage of 2500Vrms, I/O delay time of 250ns, minimum input pulse width of 170ns. It incorporates the fault signal output function... | |
| The BM60210FV-C is a monolithic high and low side gate drive IC, which can be drive high speed power MOSFET and IGBT driver with bootstrap operation. The floating channel can... | |
| The BM60211FV-C is a high and low side drive IC, which can be drive high speed power MOSFET and IGBT driver with bootstrap operation. The floating channel can be used... | |
| The BM6101FV-C is successor of BM6103FV-C. This IC is a gate driver with isolation voltage 2500Vrms, I/O delay time of 350ns, and minimum input pulse width of 180ns, and incorporates... | |
| The BM6102FV-C is a gate driver with isolation voltage 2500Vrms, I/O delay time of 200ns, and minimum input pulse width of 100ns, and incorporates the fault signal output functions, undervoltage... | |
| The BM6104FV-C is a gate driver with isolation voltage 2500Vrms, I/O delay time of 150ns, and minimum input pulse width of 90ns, and incorporates the fault signal output functions, undervoltage... | |
| The BS2100F is a monolithic high and low side gate drive IC, which can drive high speed power MOSFET and IGBT driver with bootstrap operation. The floating channel can be... | |
| The BS2101F is a monolithic high and low side gate drive IC, which can drive high speed power MOSFET and IGBT driver with bootstrap operation. The floating channel can be... | |
| The BS2103F is a monolithic high and low side gate drive IC, which can drive high speed power MOSFET and IGBT driver with bootstrap operation. The floating channel can be... | |
| The BS2130F is a monolithic bridge driver IC, which can drive N-channel power MOSFET and IGBT driver in 3 phase systems with bootstrap operations. The floating channel can be used... | |
| The BU64241GWZ and BU64243GWZ are designed to drive voice coil motor (VCM). The drivers include ISRC(intelligent slew rate control) to reduce mechanical ringing to optimize the camera's auto focus capabilities. | |
| The BU64298GWZ is designed to drive Bi-directional voice coil motors. Additionally the driver is able to source the output current without the need for a direction control signal. The driver... | |
| The BU64985GWZ is designed to drive Bi-directional voice coil motors. Additionally the driver is able to source the output current without the need for a direction control signal. The drivers... | |
| The BU64987GWZ is designed to drive Bi-directional voice coil motors. Additionally the driver is able to source the output current without the need for a direction control signal. The drivers... | |
| The BU6909AGFT is a 5V single-phase full-wave FAN motor driver with built in HALL element. It is part of the DC brushless FAN motor driver series. BU6909AGFT is built in... | |
| This IC is the compact brushless fan motor driver. The features are low voltage operation and low ON-resistance in order to meet the needs of notebook PC fan motors for... | |
| This is the product guarantees long time support in Industrial market. The BM60016FV-C is a gate driver with an isolation voltage of 3750Vrms, I/O delay time of 75ns, and minimum... | |
| This is the product guarantees long time support in Industrial market. The BM6105 is a gate driver with isolation voltage 2500Vrms, I/O delay time of 120ns, and minimum input pulse... | |
| This is the product guarantees long time support in Industrial market. The BM6108FV-LB is a gate driver with isolation voltage 2500Vrms, I/O delay time of 150ns, and minimum input pulse... | |
| This motor driver IC adopts MOSFET as output, and put in a small full molding package with the 120° square wave commutation controller chip and the high voltage gate driver... | |
| This motor driver IC adopts MOSFET as output, and put in a small full molding package with the 150° commutation controller chip and the high voltage gate driver chip. The... | |
| This motor driver IC adopts MOSFET as output, and put in a small full molding package with the 180° sinusoidal commutation controller chip and the high voltage gate driver chip. | |
| This motor driver IC adopts PrestoMOS™ as the output transistor, and put in a small full molding package with the 120° square wave commutation controller chip and the high voltage... | |
| This motor driver IC adopts PrestoMOS™ as the output transistor, and put in a small full molding package with the 150° commutation controller chip and the high voltage gate driver... | |
| This motor driver IC adopts PrestoMOS™ as the output transistor, and put in a small full molding package with the 180° sinusoidal commutation controller chip and the high voltage gate... | |
| This motor driver IC adopts PrestoMOS™ as the output transistor, and put in a small full molding package with the high voltage gate driver chip. The protection circuits for overcurrent,... | |
| This motor driver IC adopts PrestoMOSTM as the output transistor, and put in a small full molding package with the high voltage gate driver chip. The protection circuits for... |
| << Prev |