ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BA5948FP-E2 BA5948FP-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049140-BA5948FP-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Fault Protection: Over Temperature Voltage - Load: 5.1 V to 6.1 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 4.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049140-BA5948FP-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Fault Protection: Over Temperature Voltage - Load: 5.1 V to 6.1 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 4.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA5948FP-E2
049140-BA5948FP-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BA5948FP-E2 049140-BA5948FP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049140-BA5948FP-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Fault Protection: Over Temperature Voltage - Load: 5.1 V to 6.1 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 4.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049140-BA5948FP-E2
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Fault Protection: Over Temperature
Voltage - Load: 5.1 V to 6.1 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 28-HSOP
Supply Voltage - Operating: 4.5 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Full Half-Bridge Drivers - BA5948FP-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BA5948FP-E2
Full Half-Bridge Drivers BA5948FP-E2
Half Bridge (8) Driver DC Motors, General Purpose 28-HSOP

Half Bridge (8) Driver DC Motors, General Purpose 28-HSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 049140-BA5948FP-E2 BA5948FP-E2
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BA5948FP-E2 Full Half-Bridge Drivers
Supply Voltage 4.5 to 14 volts 4.5 to 14 volts
Operating Temperature -35 to 85 C (-31 to 185 F) -35 to 85 C (-31 to 185 F)
Package Type SOP; 28-HSOP SOP; 28-SOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53343-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - DRV101F/500 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers