ROHM Semiconductor USA, LLC High Performance, High Reliability 36V Series Stepping Motor Driver BD63873EFV

Description
This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepping motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high heat-radiation power package. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 1.0A to 2.2A. There are input interface types of CLK-IN drive / PARALLEL-IN compatible, CLK-IN drive, PARALLEL-IN drive (3 kinds), so please choose an input mode according to needs of application.
Datasheet
Description
This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepping motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high heat-radiation power package. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 1.0A to 2.2A. There are input interface types of CLK-IN drive / PARALLEL-IN compatible, CLK-IN drive, PARALLEL-IN drive (3 kinds), so please choose an input mode according to needs of application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance, High Reliability 36V Series Stepping Motor Driver - BD63873EFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High Performance, High Reliability 36V Series Stepping Motor Driver
BD63873EFV
High Performance, High Reliability 36V Series Stepping Motor Driver BD63873EFV
This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepping motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high heat-radiation power package. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 1.0A to 2.2A. There are input interface types of CLK-IN drive / PARALLEL-IN compatible, CLK-IN drive, PARALLEL-IN drive (3 kinds), so please choose an input mode according to needs of application.

This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepping motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high heat-radiation power package. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 1.0A to 2.2A. There are input interface types of CLK-IN drive / PARALLEL-IN compatible, CLK-IN drive, PARALLEL-IN drive (3 kinds), so please choose an input mode according to needs of application.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Gate Drivers
Product Number BD63873EFV
Product Name High Performance, High Reliability 36V Series Stepping Motor Driver
Driver Type High Performance, High Reliability 36V Series Stepping Motor Driver
Output Current 1 amps
Supply Voltage 36 volts
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCP1803RGET - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
Power Distribution Switches, Load Drivers - A2982ELW-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Drivers - 448-6ED2231S12TXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Output Current 0.6500 amps
View Details
2 suppliers
 - 74LVC138APW-Q100J - Rochester Electronics
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details