ROHM Semiconductor USA, LLC Full, Half-Bridge (H Bridge) Drivers BA5929FP-E2

Description
Half Bridge (6) Driver DC Motors, General Purpose Bipolar 25-HSOP
Request a Quote Datasheet
Description
Half Bridge (6) Driver DC Motors, General Purpose Bipolar 25-HSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - BA5929FP-E2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BA5929FP-E2-ND
Full, Half-Bridge (H Bridge) Drivers BA5929FP-E2-ND
Half Bridge (6) Driver DC Motors, General Purpose Bipolar 25-HSOP

Half Bridge (6) Driver DC Motors, General Purpose Bipolar 25-HSOP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - BA5929FP-E2 - 049132-BA5929FP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA5929FP-E2
049132-BA5929FP-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BA5929FP-E2 049132-BA5929FP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049132-BA5929FP-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 9.5V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 25-HSOP Supply Voltage - Operating: 4.3 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049132-BA5929FP-E2
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 9.5V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 25-HSOP
Supply Voltage - Operating: 4.3 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - BA5929FP-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BA5929FP-E2
Full Half-Bridge Drivers BA5929FP-E2
Half Bridge (6) Driver DC Motors, General Purpose Bipolar 25-HSOP

Half Bridge (6) Driver DC Motors, General Purpose Bipolar 25-HSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number BA5929FP-E2-ND 049132-BA5929FP-E2 BA5929FP-E2
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - BA5929FP-E2 Full Half-Bridge Drivers
Supply Voltage 4.3 to 13.2 volts 4.3 to 13.2 volts 4.3 to 13.2 volts
Operating Temperature -35 to 85 C (-31 to 185 F) -35 to 85 C (-31 to 185 F) -35 to 85 C (-31 to 185 F)
Package Type SOP; "25-SOP (0.213"", 5.40mm Width) + 2 Heat Tabs" SOP; 25-HSOP SOP; 25-SOP (0.213\", 5.40mm Width) + 2 Heat Tabs
Unlock Full Specs
to access all available technical data

Similar Products

 - 55ALS194/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53354BD12817-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDC339DBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details