ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BD8210EFV-E2 BD8210EFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 807733-BD8210EFV-E2 Packaging: Reel Mounting Style: SMD Features: Internal Oscillators Applications: DC Motors, General Purpose Technology: Power MOSFET Interface: Logic Output Configuration: Half Bridge (17) Voltage - Load: 6V ~ 10V Load Type: Inductive Supplier Device Package: 54-HTSSOP-B Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 54-VSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 10V Part Number Series: BD8210
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 807733-BD8210EFV-E2 Packaging: Reel Mounting Style: SMD Features: Internal Oscillators Applications: DC Motors, General Purpose Technology: Power MOSFET Interface: Logic Output Configuration: Half Bridge (17) Voltage - Load: 6V ~ 10V Load Type: Inductive Supplier Device Package: 54-HTSSOP-B Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 54-VSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 10V Part Number Series: BD8210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BD8210EFV-E2 - 807733-BD8210EFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BD8210EFV-E2
807733-BD8210EFV-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BD8210EFV-E2 807733-BD8210EFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 807733-BD8210EFV-E2 Packaging: Reel Mounting Style: SMD Features: Internal Oscillators Applications: DC Motors, General Purpose Technology: Power MOSFET Interface: Logic Output Configuration: Half Bridge (17) Voltage - Load: 6V ~ 10V Load Type: Inductive Supplier Device Package: 54-HTSSOP-B Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 54-VSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 10V Part Number Series: BD8210

Manufacturer: Rohm Semiconductor
Win Source Part Number: 807733-BD8210EFV-E2
Packaging: Reel
Mounting Style: SMD
Features: Internal Oscillators
Applications: DC Motors, General Purpose
Technology: Power MOSFET
Interface: Logic
Output Configuration: Half Bridge (17)
Voltage - Load: 6V ~ 10V
Load Type: Inductive
Supplier Device Package: 54-HTSSOP-B
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 54-VSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 6V ~ 10V
Part Number Series: BD8210

Buy Now
Full, Half-Bridge (H Bridge) Drivers - BD8210EFV-E2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BD8210EFV-E2-ND
Full, Half-Bridge (H Bridge) Drivers BD8210EFV-E2-ND
IC BRIDGE DRIVER PAR 54HTSSOP

IC BRIDGE DRIVER PAR 54HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - BD8210EFV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
BD8210EFV-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers BD8210EFV-E2
IC BRIDGE DRIVER PAR 54HTSSOP

IC BRIDGE DRIVER PAR 54HTSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 807733-BD8210EFV-E2 BD8210EFV-E2-ND BD8210EFV-E2
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BD8210EFV-E2 Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 6 to 10 volts 6 to 10 volts 10 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - ALT80600KESJSR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 40 volts
View Details
Clock Buffers, Drivers - SI5330L-A00230-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details