ROHM Semiconductor GmbH 36V High-performance, High-reliability Withstand Voltage Stepper Motor Driver BD63730EFV

Description
BD63730EFV is a low-power motor driver that drives load by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 3.0A. The input interface are interchangeable between CLK-IN drive mode and the PARALLEL-IN drive mode, and excitation mode is corresponding to FULL STEP, HALF STEP (2 types), and QUARTER STEP modes via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes may be controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.
Datasheet
Description
BD63730EFV is a low-power motor driver that drives load by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 3.0A. The input interface are interchangeable between CLK-IN drive mode and the PARALLEL-IN drive mode, and excitation mode is corresponding to FULL STEP, HALF STEP (2 types), and QUARTER STEP modes via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes may be controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V High-performance, High-reliability Withstand Voltage Stepper Motor Driver - BD63730EFV - ROHM Semiconductor GmbH
Willich, Germany
36V High-performance, High-reliability Withstand Voltage Stepper Motor Driver
BD63730EFV
36V High-performance, High-reliability Withstand Voltage Stepper Motor Driver BD63730EFV
BD63730EFV is a low-power motor driver that drives load by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 3.0A. The input interface are interchangeable between CLK-IN drive mode and the PARALLEL-IN drive mode, and excitation mode is corresponding to FULL STEP, HALF STEP (2 types), and QUARTER STEP modes via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes may be controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.

BD63730EFV is a low-power motor driver that drives load by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 3.0A. The input interface are interchangeable between CLK-IN drive mode and the PARALLEL-IN drive mode, and excitation mode is corresponding to FULL STEP, HALF STEP (2 types), and QUARTER STEP modes via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes may be controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.

Supplier's Site Datasheet
36V High-performance and High-reliability Withstand Voltage Stepping Motor Driver - BD63730EFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
36V High-performance and High-reliability Withstand Voltage Stepping Motor Driver
BD63730EFV
36V High-performance and High-reliability Withstand Voltage Stepping Motor Driver BD63730EFV
BD63730EFV is a low-power motor driver that drives load by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 3.0A. The input interface are interchangeable between CLK-IN drive mode and the PARALLEL-IN drive mode, and excitation mode is corresponding to FULL STEP, HALF STEP (2 types), and QUARTER STEP modes via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes may be controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.

BD63730EFV is a low-power motor driver that drives load by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 3.0A. The input interface are interchangeable between CLK-IN drive mode and the PARALLEL-IN drive mode, and excitation mode is corresponding to FULL STEP, HALF STEP (2 types), and QUARTER STEP modes via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes may be controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Gate Drivers Gate Drivers
Product Number BD63730EFV BD63730EFV
Product Name 36V High-performance, High-reliability Withstand Voltage Stepper Motor Driver 36V High-performance and High-reliability Withstand Voltage Stepping Motor Driver
Output Current 3 amps 3 amps
Supply Voltage 36 volts 36 volts
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type HTSSOP-B54 HTSSOP-B54
Unlock Full Specs
to access all available technical data

Similar Products

Quad SOIC Gate Driver IC - 726-DS3680MX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 4; 4
Output Configuration DIFFERENTIAL
Supply Voltage -60 volts
View Details
3 suppliers
 - 74LVC2G125GT/S500 - Rochester Electronics
Specs
Package Type SOT833
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Driver IC - SI8230BD-AS3R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details