The BD2310G-TR is a high-speed, low-side gate driver designed to drive external N-channel MOSFETs and IGBTs. It delivers an output current of 4 A and operates within a gate drive voltage range of 4.5 V to 18 V. The input logic voltage range is from 2.0 V to 5.5 V, making it versatile for various applications. The device features an undervoltage lockout (UVLO) protection mechanism between VCC and GND, ensuring reliable operation. The typical turn-on and turn-off delay times are both 15 ns, which supports fast switching applications. The BD2310G-TR is packaged in a compact SSOP5 format, measuring 2.9 mm x 2.8 mm x 1.25 mm, and is suitable for use in DC/DC converters and motor control applications. It operates over a temperature range of -40 °C to +125 °C, making it suitable for a wide range of environments.
Win Source Part Number: 1048982-BD2310G-TR
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 4A, 4A
Rise / Fall Time (Typ): 10ns, 10ns
Voltage - Supply: 4.5V ~ 18V
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD2310G-TRCT,846
Low-Side Gate Driver IC Non-Inverting 5-SSOP
Low-Side Gate Driver IC Non-Inverting 5-SSOP
Low-Side Gate Driver IC Non-Inverting 5-SSOP
1CH 4A HIGH SPEED LOW-SIDE GATE Product overview: BD2310G-TR from ROHM Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-BD2310G-TR can be used for catalog matching and distributor lookup.
1CH 4A HIGH SPEED LOW-SIDE GATE
Low-Side Gate Driver IC Non-Inverting 5-SSOP
GATE DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1048982-BD2310G-TR | 846-BD2310G-TRCT-ND | 730-BD2310G-TR | BD2310G-TR | BD2310G-TR | 32AJ0240 |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | 4A Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Driver, -40 To 125Deg C Rohs Compliant Rohm |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Rise Time | 10 ns | 10 ns | 10 ns | 10 ns |