ROHM Semiconductor GmbH Low Voltage Series Stepper Motor Drivers BD6380EFV

Description
BD6382EFV,BD6381EFV, BD6380EFV are stepper motor driver series that can drive at low voltage power supply. It is suitable for the mobile devices of a battery drive by power save function. It contributes also to reduction of mounting area by ultra-thin and high heat-radiation package.
Datasheet
Description
BD6382EFV,BD6381EFV, BD6380EFV are stepper motor driver series that can drive at low voltage power supply. It is suitable for the mobile devices of a battery drive by power save function. It contributes also to reduction of mounting area by ultra-thin and high heat-radiation package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Series Stepper Motor Drivers - BD6380EFV - ROHM Semiconductor GmbH
Willich, Germany
Low Voltage Series Stepper Motor Drivers
BD6380EFV
Low Voltage Series Stepper Motor Drivers BD6380EFV
BD6382EFV,BD6381EFV, BD6380EFV are stepper motor driver series that can drive at low voltage power supply. It is suitable for the mobile devices of a battery drive by power save function. It contributes also to reduction of mounting area by ultra-thin and high heat-radiation package.

BD6382EFV,BD6381EFV,BD6380EFV are stepper motor driver series that can drive at low voltage power supply. It is suitable for the mobile devices of a battery drive by power save function. It contributes also to reduction of mounting area by ultra-thin and high heat-radiation package.

Supplier's Site Datasheet
Low Voltage Series Stepping Motor Drivers - BD6380EFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Low Voltage Series Stepping Motor Drivers
BD6380EFV
Low Voltage Series Stepping Motor Drivers BD6380EFV
BD6382EFV,BD6381EFV, BD6380EFV are stepping motor driver series that can drive at low voltage power supply. It is suitable for the mobile devices of a battery drive by power save function. It contributes also to reduction of mounting area by ultra-thin and high heat-radiation package.

BD6382EFV,BD6381EFV,BD6380EFV are stepping motor driver series that can drive at low voltage power supply. It is suitable for the mobile devices of a battery drive by power save function. It contributes also to reduction of mounting area by ultra-thin and high heat-radiation package.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Gate Drivers Gate Drivers
Product Number BD6380EFV BD6380EFV
Product Name Low Voltage Series Stepper Motor Drivers Low Voltage Series Stepping Motor Drivers
Output Current 1 amps 1 amps
Supply Voltage 15 volts 15 volts
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type HTSSOP-B24 HTSSOP-B24
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS74LCT2524M - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 75000 kHz
View Details
 - 74AHC541D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53344-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details