ROHM Semiconductor USA, LLC Full, Half-Bridge (H Bridge) Drivers BD8201FM-E2

Description
Half Bridge (8) Driver DC Motors, General Purpose 28-HSOP-M
Request a Quote Datasheet
Description
Half Bridge (8) Driver DC Motors, General Purpose 28-HSOP-M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - BD8201FM-E2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BD8201FM-E2-ND
Full, Half-Bridge (H Bridge) Drivers BD8201FM-E2-ND
Half Bridge (8) Driver DC Motors, General Purpose 28-HSOP-M

Half Bridge (8) Driver DC Motors, General Purpose 28-HSOP-M

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BD8201FM-E2
769922-BD8201FM-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BD8201FM-E2 769922-BD8201FM-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 769922-BD8201FM-E2 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOP (0.295", 7.50mm Width) Applications: DC Motors, General Purpose Mounting: SMD Operating Supply Voltage: 4.5 V ~ 14 V Interface: On/Off Fault Protection: Over Temperature Output Configuration: Half Bridge (8) Voltage - Load: 4.5 V ~ 14 V Load Type: Inductive Family Name: BD8201FM Categories: Integrated Circuits (ICs) Manufacturer Package: 28-HSOP-M Alternative Parts (Cross-Reference): BD8201FM; Introduction Date: September 27, 2005 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769922-BD8201FM-E2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SOP (0.295", 7.50mm Width)
Applications: DC Motors, General Purpose
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 14 V
Interface: On/Off
Fault Protection: Over Temperature
Output Configuration: Half Bridge (8)
Voltage - Load: 4.5 V ~ 14 V
Load Type: Inductive
Family Name: BD8201FM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-HSOP-M
Alternative Parts (Cross-Reference): BD8201FM;
Introduction Date: September 27, 2005
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - BD8201FM-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BD8201FM-E2
Full Half-Bridge Drivers BD8201FM-E2
Half Bridge (8) Driver DC Motors, General Purpose 28-HSOP-M

Half Bridge (8) Driver DC Motors, General Purpose 28-HSOP-M

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number BD8201FM-E2-ND 769922-BD8201FM-E2 BD8201FM-E2
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - BD8201FM-E2 Full Half-Bridge Drivers
Supply Voltage 4.5 to 14 volts 4.5 to 14 volts 4.5 to 14 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; "28-SOP (0.295"", 7.50mm Width) + 2 Heat Tabs" SOP; 28-SOP (0.295\", 7.50mm Width) + 2 Heat Tabs
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6821SLWTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Clock Buffers, Drivers - CDC339DBG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details