These motor drivers are full bridge drivers for brush motor applications, supporting output currents of up to 2A. The outputmodes are available in four modes, normal, reverse, stop (idling), and braking in accordance with input logic (2 inputs). Theoutput voltage can be optionally set by reference voltage setting pin.
ROHM Semiconductor USA, LLC | |
---|---|
Product Category | Gate Drivers |
Product Number | BA6219BFP-Y |
Product Name | 2.0A or More Reversible Motor Drivers (Single Motor) |
Driver Type | 2.0A or More Reversible Motor Drivers (Single Motor) |
Output Current | 2.2 amps |
Supply Voltage | 18 volts |
Operating Temperature | -25 to 75 C (-13 to 167 F) |