ROHM Semiconductor USA, LLC Automotive 6ch Half Bridge Driver with SPI Control BD16936EFV-M

Description
The BD16936EFV-M is 6ch Half Bridge Driver for automotive applications. It can drive compact DC brush motors directly and each output can be controlled in three modes (High, Low and High Impedance). MCU can control the driver via 16bit Serial Interface (SPI). The part is 60V rated with Low ON Resistance packaged in compact HTSSOP-28 package, which contributes to realize high reliability, low energy consumption and low cost. (Note) Please make sure you consult our company sales representative before mass production of this IC, if used other than Door Mirror and HVAC.
Description
The BD16936EFV-M is 6ch Half Bridge Driver for automotive applications. It can drive compact DC brush motors directly and each output can be controlled in three modes (High, Low and High Impedance). MCU can control the driver via 16bit Serial Interface (SPI). The part is 60V rated with Low ON Resistance packaged in compact HTSSOP-28 package, which contributes to realize high reliability, low energy consumption and low cost. (Note) Please make sure you consult our company sales representative before mass production of this IC, if used other than Door Mirror and HVAC.

Suppliers

Company
Product
Description
Supplier Links
Automotive 6ch Half Bridge Driver with SPI Control - BD16936EFV-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Automotive 6ch Half Bridge Driver with SPI Control
BD16936EFV-M
Automotive 6ch Half Bridge Driver with SPI Control BD16936EFV-M
The BD16936EFV-M is 6ch Half Bridge Driver for automotive applications. It can drive compact DC brush motors directly and each output can be controlled in three modes (High, Low and High Impedance). MCU can control the driver via 16bit Serial Interface (SPI). The part is 60V rated with Low ON Resistance packaged in compact HTSSOP-28 package, which contributes to realize high reliability, low energy consumption and low cost. (Note) Please make sure you consult our company sales representative before mass production of this IC, if used other than Door Mirror and HVAC.

The BD16936EFV-M is 6ch Half Bridge Driver for automotive applications. It can drive compact DC brush motors directly and each output can be controlled in three modes (High, Low and High Impedance). MCU can control the driver via 16bit Serial Interface (SPI). The part is 60V rated with Low ON Resistance packaged in compact HTSSOP-28 package, which contributes to realize high reliability, low energy consumption and low cost.
(Note) Please make sure you consult our company sales representative before mass production of this IC, if used other than Door Mirror and HVAC.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Gate Drivers
Product Number BD16936EFV-M
Product Name Automotive 6ch Half Bridge Driver with SPI Control
Driver Type Dual Gate Driver
Number of Outputs 6
Output Current 1 amps
Supply Voltage 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI5330L-B00228-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Specialty Logic - 1727-6860-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details