ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BA6208 BA6208

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1021978-BA6208 Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: Through Hole Technology: Bipolar Voltage - Load: 4.5 V to 15 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 60°C (TA) Case / Package: 9-SIP Supply Voltage - Operating: 4.5 V to 15 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1021978-BA6208 Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: Through Hole Technology: Bipolar Voltage - Load: 4.5 V to 15 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 60°C (TA) Case / Package: 9-SIP Supply Voltage - Operating: 4.5 V to 15 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BA6208 - 1021978-BA6208 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA6208
1021978-BA6208
PMIC - PMIC - Full, Half - Bridge Drivers - BA6208 1021978-BA6208
Manufacturer: Rohm Semiconductor Win Source Part Number: 1021978-BA6208 Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: Through Hole Technology: Bipolar Voltage - Load: 4.5 V to 15 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 60°C (TA) Case / Package: 9-SIP Supply Voltage - Operating: 4.5 V to 15 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1021978-BA6208
Packaging: Tube/Rail
Applications: DC Motors, General Purpose
Mounting: Through Hole
Technology: Bipolar
Voltage - Load: 4.5 V to 15 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 60°C (TA)
Case / Package: 9-SIP
Supply Voltage - Operating: 4.5 V to 15 V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Full Half-Bridge Drivers - BA6208 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BA6208
Full Half-Bridge Drivers BA6208
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 9-SIP

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 9-SIP

Buy Now Datasheet
IC BRIDGE DRIVER PAR SIP9 - 687-BA6208 - Utmel Electronic Limited
Hong Kong, China
IC BRIDGE DRIVER PAR SIP9
687-BA6208
IC BRIDGE DRIVER PAR SIP9 687-BA6208
IC BRIDGE DRIVER PAR SIP9

IC BRIDGE DRIVER PAR SIP9

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - BA6208 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
BA6208
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers BA6208
IC HALF BRIDGE DRIVER 500MA 9SIP

IC HALF BRIDGE DRIVER 500MA 9SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1021978-BA6208 BA6208 687-BA6208 BA6208
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BA6208 Full Half-Bridge Drivers IC BRIDGE DRIVER PAR SIP9 Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 15 volts 4.5 to 15 volts 9 volts 15 to 4.5 volts
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F) -20 C (-4 F) -20 to 60 C (-4 to 140 F)
Package Type 9-SIP SIP; 9-SIP 9-SIP
Packing Method Tube; Tube/Rail; Other Tube; Tube; Other Tube; Tube; Other Tube; Tube; Other
Driver Type Dual Gate Driver Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLYTR-2-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Current 0.1500 amps
View Details
Gate Drivers - 448-1ED2127S65FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 4 amps
View Details
 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details