ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BA5984FP-E2 BA5984FP-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010807-BA5984FP-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature, UVLO Voltage - Load: 6V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 4.3 V to 13.2 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010807-BA5984FP-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature, UVLO Voltage - Load: 6V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 4.3 V to 13.2 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BA5984FP-E2 - 010807-BA5984FP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA5984FP-E2
010807-BA5984FP-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BA5984FP-E2 010807-BA5984FP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010807-BA5984FP-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature, UVLO Voltage - Load: 6V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 4.3 V to 13.2 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010807-BA5984FP-E2
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature, UVLO
Voltage - Load: 6V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HSOP
Supply Voltage - Operating: 4.3 V to 13.2 V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - BA5984FP-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BA5984FP-E2TR-ND
Full, Half-Bridge (H Bridge) Drivers BA5984FP-E2TR-ND
Half Bridge (10) Driver DC Motors, General Purpose Bipolar 28-HSOP-M

Half Bridge (10) Driver DC Motors, General Purpose Bipolar 28-HSOP-M

Buy Now Datasheet
Full Half-Bridge Drivers - BA5984FP-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BA5984FP-E2
Full Half-Bridge Drivers BA5984FP-E2
Half Bridge (10) Driver DC Motors, General Purpose Bipolar 28-HSOP-M

Half Bridge (10) Driver DC Motors, General Purpose Bipolar 28-HSOP-M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 010807-BA5984FP-E2 BA5984FP-E2TR-ND BA5984FP-E2
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BA5984FP-E2 Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 4.3 to 13.2 volts 4.3 to 13.2 volts 4.3 to 13.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 28-HSOP SOP; "28-SOP (0.295"", 7.50mm Width) + 2 Heat Tabs" SOP; 28-SOP (0.295\", 7.50mm Width) + 2 Heat Tabs
Packing Method Tape Reel; Reel - TR; Other Tape Reel Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACT823SPC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53308-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
Clock Buffers, Drivers - CGS74B304V - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details