ROHM Semiconductor USA, LLC Automotive 2ch 60V Max, H-bridge Drivers BD16922EFV-M

Description
The BD16922EFV-M is a 1.0A-output, 2-channel automotive reversible motor driver that allows for operation mode selection from four modes; brake, forward, reverse, and standby, according to two-input logical operation. This motor driver provides high voltage (up to a rating of 60V), low ON resistance, and compact package, thus leading to contribution to enhancing the reliability, reducing the power consumption, and cutting the cost of sets. (Note) Please make sure you consult our company sales representative before mass production of this IC, if used other than Door Mirror and HVAC.
Datasheet
Description
The BD16922EFV-M is a 1.0A-output, 2-channel automotive reversible motor driver that allows for operation mode selection from four modes; brake, forward, reverse, and standby, according to two-input logical operation. This motor driver provides high voltage (up to a rating of 60V), low ON resistance, and compact package, thus leading to contribution to enhancing the reliability, reducing the power consumption, and cutting the cost of sets. (Note) Please make sure you consult our company sales representative before mass production of this IC, if used other than Door Mirror and HVAC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2ch 60V Max, H-bridge Drivers - BD16922EFV-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Automotive 2ch 60V Max, H-bridge Drivers
BD16922EFV-M
Automotive 2ch 60V Max, H-bridge Drivers BD16922EFV-M
The BD16922EFV-M is a 1.0A-output, 2-channel automotive reversible motor driver that allows for operation mode selection from four modes; brake, forward, reverse, and standby, according to two-input logical operation. This motor driver provides high voltage (up to a rating of 60V), low ON resistance, and compact package, thus leading to contribution to enhancing the reliability, reducing the power consumption, and cutting the cost of sets. (Note) Please make sure you consult our company sales representative before mass production of this IC, if used other than Door Mirror and HVAC.

The BD16922EFV-M is a 1.0A-output, 2-channel automotive reversible motor driver that allows for operation mode selection from four modes; brake, forward, reverse, and standby, according to two-input logical operation. This motor driver provides high voltage (up to a rating of 60V), low ON resistance, and compact package, thus leading to contribution to enhancing the reliability, reducing the power consumption, and cutting the cost of sets.
(Note) Please make sure you consult our company sales representative before mass production of this IC, if used other than Door Mirror and HVAC.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Gate Drivers
Product Number BD16922EFV-M
Product Name Automotive 2ch 60V Max, H-bridge Drivers
Driver Type Dual Gate Driver
Number of Outputs 2
Output Current 1 amps
Supply Voltage 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC541/QSA - Rochester Electronics
Rochester Electronics
Specs
Output Configuration Inverting; Noninverting
Package Type CFP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53304-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
Power Distribution Switches, Load Drivers - STNRGPF01TR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details