ROHM Semiconductor GmbH Built-in the Phase adjustment control and 180°energizing drive Three Phase Motor Predriver BD16805FV-M

Description
BD16805FV-M is three phase motor driver for air conditioner blower motor, battery cooling fan motor, and seat cooling fan motor. This IC can implement silent drive by 180° e energizing drive. The BD16805FV includes a built-in phase adjustment control function to drive highly effective. The setting that can correspond to various motor controls is possible. (PWM frequency, Overcurrent protection limit, Start time and Lock protection)
Datasheet
Description
BD16805FV-M is three phase motor driver for air conditioner blower motor, battery cooling fan motor, and seat cooling fan motor. This IC can implement silent drive by 180° e energizing drive. The BD16805FV includes a built-in phase adjustment control function to drive highly effective. The setting that can correspond to various motor controls is possible. (PWM frequency, Overcurrent protection limit, Start time and Lock protection)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Built-in the Phase adjustment control and 180°energizing drive Three Phase Motor Predriver - BD16805FV-M - ROHM Semiconductor GmbH
Willich, Germany
Built-in the Phase adjustment control and 180°energizing drive Three Phase Motor Predriver
BD16805FV-M
Built-in the Phase adjustment control and 180°energizing drive Three Phase Motor Predriver BD16805FV-M
BD16805FV-M is three phase motor driver for air conditioner blower motor, battery cooling fan motor, and seat cooling fan motor. This IC can implement silent drive by 180° e energizing drive. The BD16805FV includes a built-in phase adjustment control function to drive highly effective. The setting that can correspond to various motor controls is possible. (PWM frequency, Overcurrent protection limit, Start time and Lock protection)

BD16805FV-M is three phase motor driver for air conditioner blower motor, battery cooling fan motor, and seat cooling fan motor. This IC can implement silent drive by 180° e energizing drive. The BD16805FV includes a built-in phase adjustment control function to drive highly effective. The setting that can correspond to various motor controls is possible.
(PWM frequency, Overcurrent protection limit, Start time and Lock protection)

Supplier's Site Datasheet
Built-in the Phase adjustment control and 180°energizing drive Three Phase Motor Predriver - BD16805FV-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Built-in the Phase adjustment control and 180°energizing drive Three Phase Motor Predriver
BD16805FV-M
Built-in the Phase adjustment control and 180°energizing drive Three Phase Motor Predriver BD16805FV-M
BD16805FV-M is three phase motor driver for air conditioner blower motor, battery cooling fan motor, and seat cooling fan motor. This IC can implement silent drive by 180° e nergizing drive. The BD16805FV includes a built-in phase adjustment control function to drive highly effective. The setting that can correspond to various motor controls is possible. (PWM frequency, Overcurrent protection limit, Start time and Lock protection)

BD16805FV-M is three phase motor driver for air conditioner blower motor, battery cooling fan motor, and seat cooling fan motor. This IC can implement silent drive by 180° e nergizing drive. The BD16805FV includes a built-in phase adjustment control function to drive highly effective. The setting that can correspond to various motor controls is possible.
(PWM frequency, Overcurrent protection limit, Start time and Lock protection)

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Gate Drivers Gate Drivers
Product Number BD16805FV-M BD16805FV-M
Product Name Built-in the Phase adjustment control and 180°energizing drive Three Phase Motor Predriver Built-in the Phase adjustment control and 180°energizing drive Three Phase Motor Predriver
Driver Type Three-phase Three-phase
Supply Voltage 60 volts 60 volts
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6841SLWTR-20-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Clock Buffers, Drivers - SI5330M-B00233-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CGS2535V - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 5.25 volts
Switching Frequency 125000 kHz
View Details