ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BA6218 BA6218

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049160-BA6218 Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: Through Hole Technology: Bipolar Voltage - Load: 4.5 V to 15 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 60°C (TA) Case / Package: 9-SIP Supply Voltage - Operating: 4.5 V to 15 V Channel Output Current: 700mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049160-BA6218 Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: Through Hole Technology: Bipolar Voltage - Load: 4.5 V to 15 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 60°C (TA) Case / Package: 9-SIP Supply Voltage - Operating: 4.5 V to 15 V Channel Output Current: 700mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BA6218 - 049160-BA6218 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA6218
049160-BA6218
PMIC - PMIC - Full, Half - Bridge Drivers - BA6218 049160-BA6218
Manufacturer: Rohm Semiconductor Win Source Part Number: 049160-BA6218 Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: Through Hole Technology: Bipolar Voltage - Load: 4.5 V to 15 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 60°C (TA) Case / Package: 9-SIP Supply Voltage - Operating: 4.5 V to 15 V Channel Output Current: 700mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049160-BA6218
Packaging: Tube/Rail
Applications: DC Motors, General Purpose
Mounting: Through Hole
Technology: Bipolar
Voltage - Load: 4.5 V to 15 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 60°C (TA)
Case / Package: 9-SIP
Supply Voltage - Operating: 4.5 V to 15 V
Channel Output Current: 700mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - BA6218-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BA6218-ND
Full, Half-Bridge (H Bridge) Drivers BA6218-ND
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 9-SIP

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 9-SIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - BA6218 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
BA6218
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers BA6218
IC HALF BRIDGE DRIVER 700MA 9SIP

IC HALF BRIDGE DRIVER 700MA 9SIP

Supplier's Site
Full Half-Bridge Drivers - BA6218 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BA6218
Full Half-Bridge Drivers BA6218
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 9-SIP

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 9-SIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 049160-BA6218 BA6218-ND BA6218 BA6218
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BA6218 Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 4.5 to 15 volts 4.5 to 15 volts 15 to 4.5 volts 4.5 to 15 volts
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F)
Package Type 9-SIP SIP; 9-SIP SIP; 9-SIP
Packing Method Tube; Tube/Rail; Other Tube Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC351DW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - SI53358BD11346-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6A595KLB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
 - 74HC2G125DC,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details